LEM USA, Inc. Current Transducers - LF 305-S LF 305-S

Description
Manufacturer: LEM USA Inc. Win Source Part Number: 778485-LF 305-S Series: LF Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: Module Response Time: 1μs Mounting: Chassis Mount Frequency: DC ~ 100kHz Operating Supply Voltage: 12 V ~ 20 V Output: Ratiometric, Current Polarization: Bidirectional Number of Channels: 1 For Measuring: AC/DC Sensor Type: Hall Effect, Closed Loop Current - Sensing: 300A Linearity: ±0.1% Accuracy: ±0.5% Categories: Sensors, Transducers Maximum Supply Current: 176mA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: LEM USA Inc. Win Source Part Number: 778485-LF 305-S Series: LF Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: Module Response Time: 1μs Mounting: Chassis Mount Frequency: DC ~ 100kHz Operating Supply Voltage: 12 V ~ 20 V Output: Ratiometric, Current Polarization: Bidirectional Number of Channels: 1 For Measuring: AC/DC Sensor Type: Hall Effect, Closed Loop Current - Sensing: 300A Linearity: ±0.1% Accuracy: ±0.5% Categories: Sensors, Transducers Maximum Supply Current: 176mA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transducers - LF 305-S - 778485-LF 305-S - Win Source Electronics
Laguna Hills, CA, United States
Current Transducers - LF 305-S
778485-LF 305-S
Current Transducers - LF 305-S 778485-LF 305-S
Manufacturer: LEM USA Inc. Win Source Part Number: 778485-LF 305-S Series: LF Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: Module Response Time: 1μs Mounting: Chassis Mount Frequency: DC ~ 100kHz Operating Supply Voltage: 12 V ~ 20 V Output: Ratiometric, Current Polarization: Bidirectional Number of Channels: 1 For Measuring: AC/DC Sensor Type: Hall Effect, Closed Loop Current - Sensing: 300A Linearity: ±0.1% Accuracy: ±0.5% Categories: Sensors, Transducers Maximum Supply Current: 176mA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: LEM USA Inc.
Win Source Part Number: 778485-LF 305-S
Series: LF
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C
Package: Module
Response Time: 1μs
Mounting: Chassis Mount
Frequency: DC ~ 100kHz
Operating Supply Voltage: 12 V ~ 20 V
Output: Ratiometric, Current
Polarization: Bidirectional
Number of Channels: 1
For Measuring: AC/DC
Sensor Type: Hall Effect, Closed Loop
Current - Sensing: 300A
Linearity: ±0.1%
Accuracy: ±0.5%
Categories: Sensors, Transducers
Maximum Supply Current: 176mA
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Current Sensors
Product Number 778485-LF 305-S
Product Name Current Transducers - LF 305-S
Loop Type Closed Loop
Operating Temperature -40 to 185 F (-40 to 85 C)
Current 300 amps
Voltage 12 to 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - 2084-EVA-2210-NA-ND - DigiKey
Specs
Mounting / Configuration Module
Electrical Output Outputs an analog current signal
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
Current Sensor - SFP200 Current Sensor - Sensata Technologies
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
Current 1500 amps
Power Requirements DC Powered
View Details
AC Current Sensors - IPC Series - Isabellenhutte USA
Specs
Current Type AC Current
Technology Shunt-Based Design
Mounting / Configuration Bar Bus Mounting
View Details