LEM USA, Inc. Current Transducers - LES 50-NP LES 50-NP

Description
Manufacturer: LEM USA Inc. Win Source Part Number: 922920-LES 50-NP Series: LES Operating Temperature Range: -40°C ~ 105°C (TA) Features: Current Sensor 50A 1 Channel Hall Effect, Closed Loop Bidirectional Module Package: Module Package: Tray Mounting: Through Hole Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8543.70.4500
Request a Quote Datasheet
Description
Manufacturer: LEM USA Inc. Win Source Part Number: 922920-LES 50-NP Series: LES Operating Temperature Range: -40°C ~ 105°C (TA) Features: Current Sensor 50A 1 Channel Hall Effect, Closed Loop Bidirectional Module Package: Module Package: Tray Mounting: Through Hole Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8543.70.4500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transducers - LES 50-NP - 922920-LES 50-NP - Win Source Electronics
Laguna Hills, CA, United States
Current Transducers - LES 50-NP
922920-LES 50-NP
Current Transducers - LES 50-NP 922920-LES 50-NP
Manufacturer: LEM USA Inc. Win Source Part Number: 922920-LES 50-NP Series: LES Operating Temperature Range: -40°C ~ 105°C (TA) Features: Current Sensor 50A 1 Channel Hall Effect, Closed Loop Bidirectional Module Package: Module Package: Tray Mounting: Through Hole Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8543.70.4500

Manufacturer: LEM USA Inc.
Win Source Part Number: 922920-LES 50-NP
Series: LES
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: Current Sensor 50A 1 Channel Hall Effect, Closed Loop Bidirectional Module
Package: Module
Package: Tray
Mounting: Through Hole
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8543.70.4500

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Current Sensors
Product Number 922920-LES 50-NP
Product Name Current Transducers - LES 50-NP
Loop Type Closed Loop
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensor - SFP200 Current Sensor - Sensata Technologies
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
Current 1500 amps
Power Requirements DC Powered
View Details
Current transducer 200 A eff, small - 1-CTT200ID - Hottinger Brüel & Kjær A/S
Specs
Current Type AC Current
Technology Fluxgate
Current 200 amps
View Details
3-phase smart current sensor - ESS 076 - STEGO
Specs
Current Type AC Current
Mounting / Configuration DIN Rail
Electrical Output Outputs an analog current signal; Digital (IO- Link)
View Details
Current Sensors - ACS773KCB-150B-PFF-T - 1122169-ACS773KCB-150B-PFF-T - Win Source Electronics
Specs
Loop Type Open Loop
Operating Temperature -40 F (-40 C)
View Details
2 suppliers