LEM USA, Inc. Current Transducers - LAH 50-P LAH 50-P

Description
Manufacturer: LEM USA Inc. Win Source Part Number: 778281-LAH 50-P Series: LAH Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 85°C Response Time: 0.5μs Frequency: DC ~ 200kHz Operating Supply Voltage: ±12 V ~ 15 V Output: Ratiometric, Current Polarization: Bidirectional Number of Channels: 1 For Measuring: AC/DC Sensor Type: Hall Effect, Closed Loop Current - Sensing: 50A Linearity: ±0.15% Accuracy: ±0.25% Categories: Sensors, Transducers Maximum Supply Current: 35mA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 12
Request a Quote Datasheet
Description
Manufacturer: LEM USA Inc. Win Source Part Number: 778281-LAH 50-P Series: LAH Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 85°C Response Time: 0.5μs Frequency: DC ~ 200kHz Operating Supply Voltage: ±12 V ~ 15 V Output: Ratiometric, Current Polarization: Bidirectional Number of Channels: 1 For Measuring: AC/DC Sensor Type: Hall Effect, Closed Loop Current - Sensing: 50A Linearity: ±0.15% Accuracy: ±0.25% Categories: Sensors, Transducers Maximum Supply Current: 35mA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transducers - LAH 50-P - 778281-LAH 50-P - Win Source Electronics
Laguna Hills, CA, United States
Current Transducers - LAH 50-P
778281-LAH 50-P
Current Transducers - LAH 50-P 778281-LAH 50-P
Manufacturer: LEM USA Inc. Win Source Part Number: 778281-LAH 50-P Series: LAH Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 85°C Response Time: 0.5μs Frequency: DC ~ 200kHz Operating Supply Voltage: ±12 V ~ 15 V Output: Ratiometric, Current Polarization: Bidirectional Number of Channels: 1 For Measuring: AC/DC Sensor Type: Hall Effect, Closed Loop Current - Sensing: 50A Linearity: ±0.15% Accuracy: ±0.25% Categories: Sensors, Transducers Maximum Supply Current: 35mA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 12

Manufacturer: LEM USA Inc.
Win Source Part Number: 778281-LAH 50-P
Series: LAH
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -25°C ~ 85°C
Response Time: 0.5μs
Frequency: DC ~ 200kHz
Operating Supply Voltage: ±12 V ~ 15 V
Output: Ratiometric, Current
Polarization: Bidirectional
Number of Channels: 1
For Measuring: AC/DC
Sensor Type: Hall Effect, Closed Loop
Current - Sensing: 50A
Linearity: ±0.15%
Accuracy: ±0.25%
Categories: Sensors, Transducers
Maximum Supply Current: 35mA
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 12

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Current Sensors
Product Number 778281-LAH 50-P
Product Name Current Transducers - LAH 50-P
Loop Type Closed Loop
Operating Temperature -13 to 185 F (-25 to 85 C)
Current 50 amps
Voltage 12 to 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - 2084-EVA-2210-NA-ND - DigiKey
Specs
Mounting / Configuration Module
Electrical Output Outputs an analog current signal
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
Current Sensor - SFP203 Current Sensor - Sensata Technologies
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
Current 1000 amps
Power Requirements DC Powered
View Details
DC Compact Current Sensors - ICD Series - Isabellenhutte USA
Specs
Current Type DC Current
Technology Shunt-Based Measurement Method
Mounting / Configuration Bar Bus Mounting
View Details