LEM USA, Inc. Current Transducers - LA 100-TP LA 100-TP

Description
Manufacturer: LEM USA Inc. Win Source Part Number: 922663-LA 100-TP Series: LA Operating Temperature Range: -40°C ~ 85°C Features: Current Sensor 100A 1 Channel Hall Effect, Closed Loop Bidirectional Module Package: Module Package: Tray Mounting: Through Hole Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 18 MSL Level: Not Applicable Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 9030.33.3800 Other Part Number: 90.10.34.000.0, LA 100-TP-ND, LA100-TP, LA100TP
Request a Quote Datasheet
Description
Manufacturer: LEM USA Inc. Win Source Part Number: 922663-LA 100-TP Series: LA Operating Temperature Range: -40°C ~ 85°C Features: Current Sensor 100A 1 Channel Hall Effect, Closed Loop Bidirectional Module Package: Module Package: Tray Mounting: Through Hole Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 18 MSL Level: Not Applicable Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 9030.33.3800 Other Part Number: 90.10.34.000.0, LA 100-TP-ND, LA100-TP, LA100TP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transducers - LA 100-TP - 922663-LA 100-TP - Win Source Electronics
Laguna Hills, CA, United States
Current Transducers - LA 100-TP
922663-LA 100-TP
Current Transducers - LA 100-TP 922663-LA 100-TP
Manufacturer: LEM USA Inc. Win Source Part Number: 922663-LA 100-TP Series: LA Operating Temperature Range: -40°C ~ 85°C Features: Current Sensor 100A 1 Channel Hall Effect, Closed Loop Bidirectional Module Package: Module Package: Tray Mounting: Through Hole Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 18 MSL Level: Not Applicable Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 9030.33.3800 Other Part Number: 90.10.34.000.0, LA 100-TP-ND, LA100-TP, LA100TP

Manufacturer: LEM USA Inc.
Win Source Part Number: 922663-LA 100-TP
Series: LA
Operating Temperature Range: -40°C ~ 85°C
Features: Current Sensor 100A 1 Channel Hall Effect, Closed Loop Bidirectional Module
Package: Module
Package: Tray
Mounting: Through Hole
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 18
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 9030.33.3800
Other Part Number: 90.10.34.000.0, LA 100-TP-ND, LA100-TP, LA100TP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Current Sensors
Product Number 922663-LA 100-TP
Product Name Current Transducers - LA 100-TP
Loop Type Closed Loop
Unlock Full Specs
to access all available technical data

Similar Products

Galvanically Isolated Power Monitoring IC - ACS71020KMABTR-015B5-SPI - Allegro MicroSystems Inc.
Specs
Technology Hall-Effect
Current 0.0 to 50 amps
Frequency Range 8000 Hz
View Details
3-phase smart current sensor - ESS 076 - STEGO
Specs
Current Type AC Current
Mounting / Configuration DIN Rail
Electrical Output Outputs an analog current signal; Digital (IO- Link)
View Details
Current Transducers - ACS709LLFTR-35BB - 909232-ACS709LLFTR-35BB - Win Source Electronics
Specs
Loop Type Open Loop
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Current Sensor ICs - 9228496 - RS Components, Ltd.
Specs
Mounting / Configuration Surface mount
Approvals / Certifications RoHS
View Details