LEM USA, Inc. Sensors, Transducers - Current Sensors HLSR 20-P

Description
Win Source Part Number: 963129-HLSR 20-P Category: Sensors, Transducers>Current Sensors Series: HLSR-P Package: Tray Response Time: 2.5µs Standard Package: 50 Frequency: 400kHz Output: Ratiometric, Voltage Polarization: Bidirectional Current - Supply (Max): 25mA Number of Channels: 1 Sensitivity: 40mV/A For Measuring: AC/DC Sensor Type: Hall Effect, Open Loop Current - Sensing: 20A Linearity: ±0.5% Accuracy: ±1% Voltage - Supply: 5V Mounting Type: Through Hole Package / Case: Module Temperature Range - Operating: -40°C ~ 105°C Alternative Parts (Cross-Reference): HLSR 20-SM/SP33; HLSR 20-SM; HXS 20-NP; CQ2092; ACS726LLFTR-20B-T; L18P020D15HLSR 20P; HLSR20-P; HLSR20P; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 9030.33.3800 Mfr: LEM USA Inc. Other Names: 398-1152,HLSR20P,Q10 126308A,90.J3.17.000 .0
Request a Quote Datasheet
Description
Win Source Part Number: 963129-HLSR 20-P Category: Sensors, Transducers>Current Sensors Series: HLSR-P Package: Tray Response Time: 2.5µs Standard Package: 50 Frequency: 400kHz Output: Ratiometric, Voltage Polarization: Bidirectional Current - Supply (Max): 25mA Number of Channels: 1 Sensitivity: 40mV/A For Measuring: AC/DC Sensor Type: Hall Effect, Open Loop Current - Sensing: 20A Linearity: ±0.5% Accuracy: ±1% Voltage - Supply: 5V Mounting Type: Through Hole Package / Case: Module Temperature Range - Operating: -40°C ~ 105°C Alternative Parts (Cross-Reference): HLSR 20-SM/SP33; HLSR 20-SM; HXS 20-NP; CQ2092; ACS726LLFTR-20B-T; L18P020D15HLSR 20P; HLSR20-P; HLSR20P; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 9030.33.3800 Mfr: LEM USA Inc. Other Names: 398-1152,HLSR20P,Q10 126308A,90.J3.17.000 .0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Current Sensors - 963129-HLSR 20-P - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Current Sensors
963129-HLSR 20-P
Sensors, Transducers - Current Sensors 963129-HLSR 20-P
Win Source Part Number: 963129-HLSR 20-P Category: Sensors, Transducers>Current Sensors Series: HLSR-P Package: Tray Response Time: 2.5µs Standard Package: 50 Frequency: 400kHz Output: Ratiometric, Voltage Polarization: Bidirectional Current - Supply (Max): 25mA Number of Channels: 1 Sensitivity: 40mV/A For Measuring: AC/DC Sensor Type: Hall Effect, Open Loop Current - Sensing: 20A Linearity: ±0.5% Accuracy: ±1% Voltage - Supply: 5V Mounting Type: Through Hole Package / Case: Module Temperature Range - Operating: -40°C ~ 105°C Alternative Parts (Cross-Reference): HLSR 20-SM/SP33; HLSR 20-SM; HXS 20-NP; CQ2092; ACS726LLFTR-20B-T; L18P020D15HLSR 20P; HLSR20-P; HLSR20P; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 9030.33.3800 Mfr: LEM USA Inc. Other Names: 398-1152,HLSR20P,Q10 126308A,90.J3.17.000 .0

Win Source Part Number: 963129-HLSR 20-P
Category: Sensors, Transducers>Current Sensors
Series: HLSR-P
Package: Tray
Response Time: 2.5µs
Standard Package: 50
Frequency: 400kHz
Output: Ratiometric, Voltage
Polarization: Bidirectional
Current - Supply (Max): 25mA
Number of Channels: 1
Sensitivity: 40mV/A
For Measuring: AC/DC
Sensor Type: Hall Effect, Open Loop
Current - Sensing: 20A
Linearity: ±0.5%
Accuracy: ±1%
Voltage - Supply: 5V
Mounting Type: Through Hole
Package / Case: Module
Temperature Range - Operating: -40°C ~ 105°C
Alternative Parts (Cross-Reference): HLSR 20-SM/SP33; HLSR 20-SM; HXS 20-NP; CQ2092; ACS726LLFTR-20B-T; L18P020D15HLSR 20P; HLSR20-P; HLSR20P;
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 9030.33.3800
Mfr: LEM USA Inc.
Other Names: 398-1152,HLSR20P,Q10126308A,90.J3.17.000.0

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Current Sensors
Product Number 963129-HLSR 20-P
Product Name Sensors, Transducers - Current Sensors
Loop Type Open Loop
Operating Temperature -40 to 221 F (-40 to 105 C)
Current 20 amps
Voltage 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensor - SFP200 Current Sensor - Sensata Technologies
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
Current 1500 amps
Power Requirements DC Powered
View Details
CURRENT TRANSDUCER 600A RMS - 1-CTS600ID - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Current Type AC Current
Technology Fluxgate
Current 900 amps
View Details
3-phase smart current sensor - ESS 076 - STEGO
Specs
Current Type AC Current
Mounting / Configuration DIN Rail
Electrical Output Outputs an analog current signal; Digital (IO- Link)
View Details
DC to 5MHz, High-Accuracy Current Sensor with Reference or Fault Output - ACS37031LLZATR-150B3 - Allegro MicroSystems Inc.
Specs
Current Type AC Current; DC Current
Technology Inductive; Hall-Effect
Electrical Output Voltage
View Details