LEM USA, Inc. Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased Bipolar Transistors HAX 2000-S

Description
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Discrete Semiconductor Products>Transistors >Bipolar (BJT)>Single, Pre-Biased Bipolar Transistors Packaging: Bulk Part Status: Obsolete For Measuring: Angle Sensor Type: Internal Current - Sensing: 400A Number of Channels: 3 Output: 0.5 V ~ 4.5 V Frequency: 5kHz
Request a Quote Datasheet
Description
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Discrete Semiconductor Products>Transistors >Bipolar (BJT)>Single, Pre-Biased Bipolar Transistors Packaging: Bulk Part Status: Obsolete For Measuring: Angle Sensor Type: Internal Current - Sensing: 400A Number of Channels: 3 Output: 0.5 V ~ 4.5 V Frequency: 5kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased Bipolar Transistors -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased Bipolar Transistors
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased Bipolar Transistors
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Discrete Semiconductor Products>Transistors >Bipolar (BJT)>Single, Pre-Biased Bipolar Transistors Packaging: Bulk Part Status: Obsolete For Measuring: Angle Sensor Type: Internal Current - Sensing: 400A Number of Channels: 3 Output: 0.5 V ~ 4.5 V Frequency: 5kHz

Mfr: TE Connectivity Aerospace, Defense and Marine
Category: Discrete Semiconductor Products>Transistors>Bipolar (BJT)>Single, Pre-Biased Bipolar Transistors
Packaging: Bulk
Part Status: Obsolete
For Measuring: Angle
Sensor Type: Internal
Current - Sensing: 400A
Number of Channels: 3
Output: 0.5 V ~ 4.5 V
Frequency: 5kHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased Bipolar Transistors
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

RF FETs, MOSFETs - 2312-TGF2819-FL-ND - DigiKey
Specs
Package Type NI-360
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3681-01 - 1156497-2SK3681-01 - Win Source Electronics
Specs
Transistor Type MOSFET
Package Type TO-247; SOT3; TO-247
View Details
2 suppliers
QUAD/DUAL N-CHANNEL MATCHED PAIR MOSFET ARRAY - ALD1107SBL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity P-Channel
Package Type SOIC14
View Details
3 suppliers