LEM USA, Inc. Current Transducers - HAX 1000-S HAX 1000-S

Description
Manufacturer: LEM USA Inc. Win Source Part Number: 775599-HAX 1000-S Series: HAX Packaging: Bulk Operating Temperature Range: -25°C ~ 85°C Package: Module Response Time: 5μs Mounting: Panel Mount Frequency: DC ~ 25kHz Operating Supply Voltage: ±15V Output: Ratiometric, Voltage Polarization: Bidirectional Number of Channels: 1 For Measuring: AC/DC Sensor Type: Hall Effect, Open Loop Current - Sensing: 1000A Linearity: ±1% Accuracy: ±1% Categories: Sensors, Transducers Maximum Supply Current: 20mA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: LEM USA Inc. Win Source Part Number: 775599-HAX 1000-S Series: HAX Packaging: Bulk Operating Temperature Range: -25°C ~ 85°C Package: Module Response Time: 5μs Mounting: Panel Mount Frequency: DC ~ 25kHz Operating Supply Voltage: ±15V Output: Ratiometric, Voltage Polarization: Bidirectional Number of Channels: 1 For Measuring: AC/DC Sensor Type: Hall Effect, Open Loop Current - Sensing: 1000A Linearity: ±1% Accuracy: ±1% Categories: Sensors, Transducers Maximum Supply Current: 20mA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transducers - HAX 1000-S - 775599-HAX 1000-S - Win Source Electronics
Laguna Hills, CA, United States
Current Transducers - HAX 1000-S
775599-HAX 1000-S
Current Transducers - HAX 1000-S 775599-HAX 1000-S
Manufacturer: LEM USA Inc. Win Source Part Number: 775599-HAX 1000-S Series: HAX Packaging: Bulk Operating Temperature Range: -25°C ~ 85°C Package: Module Response Time: 5μs Mounting: Panel Mount Frequency: DC ~ 25kHz Operating Supply Voltage: ±15V Output: Ratiometric, Voltage Polarization: Bidirectional Number of Channels: 1 For Measuring: AC/DC Sensor Type: Hall Effect, Open Loop Current - Sensing: 1000A Linearity: ±1% Accuracy: ±1% Categories: Sensors, Transducers Maximum Supply Current: 20mA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: LEM USA Inc.
Win Source Part Number: 775599-HAX 1000-S
Series: HAX
Packaging: Bulk
Operating Temperature Range: -25°C ~ 85°C
Package: Module
Response Time: 5μs
Mounting: Panel Mount
Frequency: DC ~ 25kHz
Operating Supply Voltage: ±15V
Output: Ratiometric, Voltage
Polarization: Bidirectional
Number of Channels: 1
For Measuring: AC/DC
Sensor Type: Hall Effect, Open Loop
Current - Sensing: 1000A
Linearity: ±1%
Accuracy: ±1%
Categories: Sensors, Transducers
Maximum Supply Current: 20mA
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Current Sensors
Product Number 775599-HAX 1000-S
Product Name Current Transducers - HAX 1000-S
Loop Type Open Loop
Operating Temperature -13 to 185 F (-25 to 85 C)
Current 1000 amps
Voltage 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

CURRENT TRANSDUCER 400A RMS - 1-CTS400ID - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Current Type AC Current
Technology Fluxgate
Current 600 amps
View Details
50A Clamp-on Split-core Current Transducer/Sensor - BB-JC10F50-V - Advantech
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Electrical Output Voltage
View Details
3 suppliers
1Mhz Bandwidth Current Sensor - ACS730KLCTR-40AB-T - Allegro MicroSystems Inc.
Specs
Current Type AC Current; DC Current
Technology Hall-Effect
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
2 suppliers