LEM USA, Inc. Current Transducers - HAS 50-S HAS 50-S

Description
Manufacturer: LEM USA Inc. Win Source Part Number: 775595-HAS 50-S Series: HAS Packaging: Tray Mounting Style: Through Hole Operating Temperature Range: -10°C ~ 80°C Package: Module Response Time: 3μs Frequency: DC ~ 50kHz Operating Supply Voltage: ±15V Output: Ratiometric, Voltage Polarization: Bidirectional Number of Channels: 1 For Measuring: AC/DC Sensor Type: Hall Effect, Open Loop Current - Sensing: 50A Linearity: ±1% Accuracy: ±1% Categories: Sensors, Transducers Maximum Supply Current: 15mA Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: LEM USA Inc. Win Source Part Number: 775595-HAS 50-S Series: HAS Packaging: Tray Mounting Style: Through Hole Operating Temperature Range: -10°C ~ 80°C Package: Module Response Time: 3μs Frequency: DC ~ 50kHz Operating Supply Voltage: ±15V Output: Ratiometric, Voltage Polarization: Bidirectional Number of Channels: 1 For Measuring: AC/DC Sensor Type: Hall Effect, Open Loop Current - Sensing: 50A Linearity: ±1% Accuracy: ±1% Categories: Sensors, Transducers Maximum Supply Current: 15mA Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transducers - HAS 50-S - 775595-HAS 50-S - Win Source Electronics
Laguna Hills, CA, United States
Current Transducers - HAS 50-S
775595-HAS 50-S
Current Transducers - HAS 50-S 775595-HAS 50-S
Manufacturer: LEM USA Inc. Win Source Part Number: 775595-HAS 50-S Series: HAS Packaging: Tray Mounting Style: Through Hole Operating Temperature Range: -10°C ~ 80°C Package: Module Response Time: 3μs Frequency: DC ~ 50kHz Operating Supply Voltage: ±15V Output: Ratiometric, Voltage Polarization: Bidirectional Number of Channels: 1 For Measuring: AC/DC Sensor Type: Hall Effect, Open Loop Current - Sensing: 50A Linearity: ±1% Accuracy: ±1% Categories: Sensors, Transducers Maximum Supply Current: 15mA Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: LEM USA Inc.
Win Source Part Number: 775595-HAS 50-S
Series: HAS
Packaging: Tray
Mounting Style: Through Hole
Operating Temperature Range: -10°C ~ 80°C
Package: Module
Response Time: 3μs
Frequency: DC ~ 50kHz
Operating Supply Voltage: ±15V
Output: Ratiometric, Voltage
Polarization: Bidirectional
Number of Channels: 1
For Measuring: AC/DC
Sensor Type: Hall Effect, Open Loop
Current - Sensing: 50A
Linearity: ±1%
Accuracy: ±1%
Categories: Sensors, Transducers
Maximum Supply Current: 15mA
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Current Sensors
Product Number 775595-HAS 50-S
Product Name Current Transducers - HAS 50-S
Loop Type Open Loop
Operating Temperature 14 to 176 F (-10 to 80 C)
Current 50 amps
Voltage 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

50A Clamp-on Split-core Current Transducer/Sensor - BB-JC10F50-V - Advantech
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Electrical Output Voltage
View Details
3 suppliers
Current Sensor - SFP200 Current Sensor - Sensata Technologies
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
Current 1500 amps
Power Requirements DC Powered
View Details
DC Meter For Charging Infrastructure - IEM-DCC - Isabellenhutte USA
Specs
Current Type DC Current
Technology Shunt-Based Measurement Method
Mounting / Configuration Bar Bus Mounting
View Details