LEM USA, Inc. Current Transducers - CTSR 0.3-P CTSR 0.3-P

Description
Manufacturer: LEM USA Inc. Win Source Part Number: 771924-CTSR 0.3-P Series: CTSR Packaging: Bulk Operating Temperature Range: -40°C ~ 105°C Package: Module Response Time: 50μs Mounting: PCB, Through Hole Frequency: 3.5kHz Operating Supply Voltage: 4.75 V ~ 5.25 V Output: Ratiometric, Voltage Polarization: Bidirectional Number of Channels: 1 For Measuring: AC/DC Sensor Type: Flux Gate, Closed Loop Current - Sensing: 300mA Linearity: ±0.5% Accuracy: ±1.9% Family Name: CTSR 0.3-P Categories: Sensors, Transducers Maximum Supply Current: 21.6mA Introduction Date: November 24, 2011 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 25
Request a Quote Datasheet
Description
Manufacturer: LEM USA Inc. Win Source Part Number: 771924-CTSR 0.3-P Series: CTSR Packaging: Bulk Operating Temperature Range: -40°C ~ 105°C Package: Module Response Time: 50μs Mounting: PCB, Through Hole Frequency: 3.5kHz Operating Supply Voltage: 4.75 V ~ 5.25 V Output: Ratiometric, Voltage Polarization: Bidirectional Number of Channels: 1 For Measuring: AC/DC Sensor Type: Flux Gate, Closed Loop Current - Sensing: 300mA Linearity: ±0.5% Accuracy: ±1.9% Family Name: CTSR 0.3-P Categories: Sensors, Transducers Maximum Supply Current: 21.6mA Introduction Date: November 24, 2011 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transducers - CTSR 0.3-P - 771924-CTSR 0.3-P - Win Source Electronics
Laguna Hills, CA, United States
Current Transducers - CTSR 0.3-P
771924-CTSR 0.3-P
Current Transducers - CTSR 0.3-P 771924-CTSR 0.3-P
Manufacturer: LEM USA Inc. Win Source Part Number: 771924-CTSR 0.3-P Series: CTSR Packaging: Bulk Operating Temperature Range: -40°C ~ 105°C Package: Module Response Time: 50μs Mounting: PCB, Through Hole Frequency: 3.5kHz Operating Supply Voltage: 4.75 V ~ 5.25 V Output: Ratiometric, Voltage Polarization: Bidirectional Number of Channels: 1 For Measuring: AC/DC Sensor Type: Flux Gate, Closed Loop Current - Sensing: 300mA Linearity: ±0.5% Accuracy: ±1.9% Family Name: CTSR 0.3-P Categories: Sensors, Transducers Maximum Supply Current: 21.6mA Introduction Date: November 24, 2011 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 25

Manufacturer: LEM USA Inc.
Win Source Part Number: 771924-CTSR 0.3-P
Series: CTSR
Packaging: Bulk
Operating Temperature Range: -40°C ~ 105°C
Package: Module
Response Time: 50μs
Mounting: PCB, Through Hole
Frequency: 3.5kHz
Operating Supply Voltage: 4.75 V ~ 5.25 V
Output: Ratiometric, Voltage
Polarization: Bidirectional
Number of Channels: 1
For Measuring: AC/DC
Sensor Type: Flux Gate, Closed Loop
Current - Sensing: 300mA
Linearity: ±0.5%
Accuracy: ±1.9%
Family Name: CTSR 0.3-P
Categories: Sensors, Transducers
Maximum Supply Current: 21.6mA
Introduction Date: November 24, 2011
ECCN: EAR99
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 25

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Current Sensors
Product Number 771924-CTSR 0.3-P
Product Name Current Transducers - CTSR 0.3-P
Loop Type Closed Loop
Operating Temperature -40 to 221 F (-40 to 105 C)
Current 0.3000 amps
Voltage 4.75 to 5.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - 2946-855-805/2000-1001-ND - DigiKey
Specs
Mounting / Configuration Module, Single Pass Through
Operating Temperature 23 to 122 F (-5 to 50 C)
Current 2000 amps
View Details
Current Sensors - ACS750SCA-100-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Loop Type Open Loop
Technology Hall-Effect
Mounting / Configuration 5-CA Formed Leads, PFF
View Details
Current Sensor - SFP200 Current Sensor - Sensata Technologies
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
Current 1500 amps
Power Requirements DC Powered
View Details
3-phase smart current sensor - ESS 076 - STEGO
Specs
Current Type AC Current
Mounting / Configuration DIN Rail
Electrical Output Outputs an analog current signal; Digital (IO- Link)
View Details