LEM USA, Inc. Current Transducers - CKSR 50-NP CKSR 50-NP

Description
Manufacturer: LEM USA Inc. Win Source Part Number: 845120-CKSR 50-NP Series: CKSR Features: Current Sensor 1 Channel Package: Tube Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: Not Applicable Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 9030.33.3800 Other Part Number: Q10793582A, 398-1098-5, CKSR50NP, 398-1098, 90.E7.25.000.7, 398-1098-5-ND
Request a Quote Datasheet
Description
Manufacturer: LEM USA Inc. Win Source Part Number: 845120-CKSR 50-NP Series: CKSR Features: Current Sensor 1 Channel Package: Tube Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: Not Applicable Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 9030.33.3800 Other Part Number: Q10793582A, 398-1098-5, CKSR50NP, 398-1098, 90.E7.25.000.7, 398-1098-5-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transducers - CKSR 50-NP - 845120-CKSR 50-NP - Win Source Electronics
Laguna Hills, CA, United States
Current Transducers - CKSR 50-NP
845120-CKSR 50-NP
Current Transducers - CKSR 50-NP 845120-CKSR 50-NP
Manufacturer: LEM USA Inc. Win Source Part Number: 845120-CKSR 50-NP Series: CKSR Features: Current Sensor 1 Channel Package: Tube Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: Not Applicable Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 9030.33.3800 Other Part Number: Q10793582A, 398-1098-5, CKSR50NP, 398-1098, 90.E7.25.000.7, 398-1098-5-ND

Manufacturer: LEM USA Inc.
Win Source Part Number: 845120-CKSR 50-NP
Series: CKSR
Features: Current Sensor 1 Channel
Package: Tube
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 9030.33.3800
Other Part Number: Q10793582A, 398-1098-5, CKSR50NP, 398-1098, 90.E7.25.000.7, 398-1098-5-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Current Sensors
Product Number 845120-CKSR 50-NP
Product Name Current Transducers - CKSR 50-NP
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensor - SFP203 Current Sensor - Sensata Technologies
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
Current 1000 amps
Power Requirements DC Powered
View Details
CURRENT TRANSDUCER 400A RMS - 1-CTS400ID - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Current Type AC Current
Technology Fluxgate
Current 600 amps
View Details
3-phase smart current sensor - ESS 076 - STEGO
Specs
Current Type AC Current
Mounting / Configuration DIN Rail
Electrical Output Outputs an analog current signal; Digital (IO- Link)
View Details
DC to 5MHz, High-Accuracy Current Sensor with Reference or Fault Output - ACS37029LMYATR-150B3 - Allegro MicroSystems Inc.
Specs
Current Type AC Current; DC Current
Technology Inductive; Hall-Effect
Electrical Output Voltage
View Details