LEM USA, Inc. Current Transducers - CAS 6-NP CAS 6-NP

Description
Manufacturer: LEM USA Inc. Win Source Part Number: 771150-CAS 6-NP Series: CAS Packaging: Tray Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: Module Response Time: 0.3μs Frequency: 300kHz Operating Supply Voltage: 4.75 V ~ 5.25 V Output: Ratiometric, Voltage Polarization: Bidirectional Number of Channels: 1 Sensitivity: 104.2mV/A For Measuring: AC/DC Sensor Type: Flux Gate, Closed Loop Current - Sensing: 6A Linearity: ±1% Accuracy: ±0.8% Categories: Sensors, Transducers Maximum Supply Current: 20mA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: LEM USA Inc. Win Source Part Number: 771150-CAS 6-NP Series: CAS Packaging: Tray Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: Module Response Time: 0.3μs Frequency: 300kHz Operating Supply Voltage: 4.75 V ~ 5.25 V Output: Ratiometric, Voltage Polarization: Bidirectional Number of Channels: 1 Sensitivity: 104.2mV/A For Measuring: AC/DC Sensor Type: Flux Gate, Closed Loop Current - Sensing: 6A Linearity: ±1% Accuracy: ±0.8% Categories: Sensors, Transducers Maximum Supply Current: 20mA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transducers - CAS 6-NP - 771150-CAS 6-NP - Win Source Electronics
Laguna Hills, CA, United States
Current Transducers - CAS 6-NP
771150-CAS 6-NP
Current Transducers - CAS 6-NP 771150-CAS 6-NP
Manufacturer: LEM USA Inc. Win Source Part Number: 771150-CAS 6-NP Series: CAS Packaging: Tray Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: Module Response Time: 0.3μs Frequency: 300kHz Operating Supply Voltage: 4.75 V ~ 5.25 V Output: Ratiometric, Voltage Polarization: Bidirectional Number of Channels: 1 Sensitivity: 104.2mV/A For Measuring: AC/DC Sensor Type: Flux Gate, Closed Loop Current - Sensing: 6A Linearity: ±1% Accuracy: ±0.8% Categories: Sensors, Transducers Maximum Supply Current: 20mA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: LEM USA Inc.
Win Source Part Number: 771150-CAS 6-NP
Series: CAS
Packaging: Tray
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: Module
Response Time: 0.3μs
Frequency: 300kHz
Operating Supply Voltage: 4.75 V ~ 5.25 V
Output: Ratiometric, Voltage
Polarization: Bidirectional
Number of Channels: 1
Sensitivity: 104.2mV/A
For Measuring: AC/DC
Sensor Type: Flux Gate, Closed Loop
Current - Sensing: 6A
Linearity: ±1%
Accuracy: ±0.8%
Categories: Sensors, Transducers
Maximum Supply Current: 20mA
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Current Sensors
Product Number 771150-CAS 6-NP
Product Name Current Transducers - CAS 6-NP
Loop Type Closed Loop
Operating Temperature -40 to 185 F (-40 to 85 C)
Current 6 amps
Voltage 4.75 to 5.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - 620-ACS37220LEZATR-100B3TR-ND - DigiKey
Specs
Technology Hall-Effect
Mounting / Configuration 7-PowerLQFN
Electrical Output Voltage
View Details
Current Sensors - 2946-855-805/2000-1001-ND - DigiKey
Specs
Mounting / Configuration Module, Single Pass Through
Operating Temperature 23 to 122 F (-5 to 50 C)
Current 2000 amps
View Details
AC Current Sensors - IPC Series - Isabellenhutte USA
Specs
Current Type AC Current
Technology Shunt-Based Design
Mounting / Configuration Bar Bus Mounting
View Details
3-phase smart current sensor - ESS 076 - STEGO
Specs
Current Type AC Current
Mounting / Configuration DIN Rail
Electrical Output Outputs an analog current signal; Digital (IO- Link)
View Details