LEM USA, Inc. Sensors, Transducers - Current Sensors CAS 50-NP

Description
Win Source Part Number: 1375811-CAS 50-NP Category: Sensors, Transducers - Current Sensors Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 32 pct. MSL Level: Not Applicable Mfr: LEM USA Inc. Series: CAS Package: Tray Product Status: Active Frequency: 300kHz Package / Case: Module Mounting Type: Through Hole HTSUS: 9030.33.3800 REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Bidirectional Voltage - Supply: 4.75V ~ 5.25V Current - Supply (Max): 20mA Number of Channels: 1 Output: Ratiometric, Voltage Response Time: 0.3µs Sensitivity: 12.5mV/A Sensor Type: Flux Gate, Closed Loop Accuracy: ±0.8% For Measuring: AC/DC Current - Sensing: 50A Linearity: ±1%
Request a Quote Datasheet
Description
Win Source Part Number: 1375811-CAS 50-NP Category: Sensors, Transducers - Current Sensors Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 32 pct. MSL Level: Not Applicable Mfr: LEM USA Inc. Series: CAS Package: Tray Product Status: Active Frequency: 300kHz Package / Case: Module Mounting Type: Through Hole HTSUS: 9030.33.3800 REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Bidirectional Voltage - Supply: 4.75V ~ 5.25V Current - Supply (Max): 20mA Number of Channels: 1 Output: Ratiometric, Voltage Response Time: 0.3µs Sensitivity: 12.5mV/A Sensor Type: Flux Gate, Closed Loop Accuracy: ±0.8% For Measuring: AC/DC Current - Sensing: 50A Linearity: ±1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Current Sensors - 1375811-CAS 50-NP - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Current Sensors
1375811-CAS 50-NP
Sensors, Transducers - Current Sensors 1375811-CAS 50-NP
Win Source Part Number: 1375811-CAS 50-NP Category: Sensors, Transducers - Current Sensors Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 32 pct. MSL Level: Not Applicable Mfr: LEM USA Inc. Series: CAS Package: Tray Product Status: Active Frequency: 300kHz Package / Case: Module Mounting Type: Through Hole HTSUS: 9030.33.3800 REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Bidirectional Voltage - Supply: 4.75V ~ 5.25V Current - Supply (Max): 20mA Number of Channels: 1 Output: Ratiometric, Voltage Response Time: 0.3µs Sensitivity: 12.5mV/A Sensor Type: Flux Gate, Closed Loop Accuracy: ±0.8% For Measuring: AC/DC Current - Sensing: 50A Linearity: ±1%

Win Source Part Number: 1375811-CAS 50-NP
Category: Sensors, Transducers - Current Sensors
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 32 pct.
MSL Level: Not Applicable
Mfr: LEM USA Inc.
Series: CAS
Package: Tray
Product Status: Active
Frequency: 300kHz
Package / Case: Module
Mounting Type: Through Hole
HTSUS: 9030.33.3800
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Bidirectional
Voltage - Supply: 4.75V ~ 5.25V
Current - Supply (Max): 20mA
Number of Channels: 1
Output: Ratiometric, Voltage
Response Time: 0.3µs
Sensitivity: 12.5mV/A
Sensor Type: Flux Gate, Closed Loop
Accuracy: ±0.8%
For Measuring: AC/DC
Current - Sensing: 50A
Linearity: ±1%

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Current Sensors
Product Number 1375811-CAS 50-NP
Product Name Sensors, Transducers - Current Sensors
Loop Type Closed Loop
Operating Temperature -40 to 185 F (-40 to 85 C)
Current 50 amps
Voltage 4.75 to 5.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - 620-1230-6-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Loop Type Open Loop
Technology Hall-Effect
Mounting / Configuration "8-SOIC"
View Details
3 suppliers
Current sensor with bus connection - 789-621 - WAGO
Specs
Current Type DC Current
View Details
2 suppliers
DC Compact Current Sensors - ICD Series - Isabellenhutte USA
Specs
Current Type DC Current
Technology Shunt-Based Measurement Method
Mounting / Configuration Bar Bus Mounting
View Details
3-phase smart current sensor - ESS 076 - STEGO
Specs
Current Type AC Current
Mounting / Configuration DIN Rail
Electrical Output Outputs an analog current signal; Digital (IO- Link)
View Details