Allegro MicroSystems Inc. Current Sensors ACS715LLCTR-20A-T

Description
"Current Sensor 20A 1 Channel Hall Effect, Open Loop Unidirectional 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"Current Sensor 20A 1 Channel Hall Effect, Open Loop Unidirectional 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sensors - 620-1230-2-ND - DigiKey
Thief River Falls, MN, United States
Current Sensors
620-1230-2-ND
Current Sensors 620-1230-2-ND
"Current Sensor 20A 1 Channel Hall Effect, Open Loop Unidirectional 8-SOIC (0.154"", 3.90mm Width)"

"Current Sensor 20A 1 Channel Hall Effect, Open Loop Unidirectional 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Current Sensors - 620-1230-6-ND - DigiKey
Thief River Falls, MN, United States
Current Sensors
620-1230-6-ND
Current Sensors 620-1230-6-ND
"Current Sensor 20A 1 Channel Hall Effect, Open Loop Unidirectional 8-SOIC (0.154"", 3.90mm Width)"

"Current Sensor 20A 1 Channel Hall Effect, Open Loop Unidirectional 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Current Sensors - 620-1230-1-ND - DigiKey
Thief River Falls, MN, United States
Current Sensors
620-1230-1-ND
Current Sensors 620-1230-1-ND
"Current Sensor 20A 1 Channel Hall Effect, Open Loop Unidirectional 8-SOIC (0.154"", 3.90mm Width)"

"Current Sensor 20A 1 Channel Hall Effect, Open Loop Unidirectional 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Current Transducers - ACS715LLCTR-20A-T - 127403-ACS715LLCTR-20A-T - Win Source Electronics
Laguna Hills, CA, United States
Current Transducers - ACS715LLCTR-20A-T
127403-ACS715LLCTR-20A-T
Current Transducers - ACS715LLCTR-20A-T 127403-ACS715LLCTR-20A-T
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 127403-ACS715LLCTR-2 0A-T Packaging: Reel - TR Response Time: 5μs Mounting: SMD (SMT) Frequency: DC to 80kHz Output: Ratiometric, Voltage Polarization: Unidirectional Current - Supply (Max): 13mA Number of Channels: 1 Sensitivity: 185mV/A For Measuring: DC Sensor Type: Hall Effect, Open Loop Current - Sensing: 20A Linearity: ±1.5% Accuracy: ±1.5% Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 150°C Dimension: 8-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 5V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 127403-ACS715LLCTR-20A-T
Packaging: Reel - TR
Response Time: 5μs
Mounting: SMD (SMT)
Frequency: DC to 80kHz
Output: Ratiometric, Voltage
Polarization: Unidirectional
Current - Supply (Max): 13mA
Number of Channels: 1
Sensitivity: 185mV/A
For Measuring: DC
Sensor Type: Hall Effect, Open Loop
Current - Sensing: 20A
Linearity: ±1.5%
Accuracy: ±1.5%
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 150°C
Dimension: 8-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 5V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Linear Current Sensor, 10Ma, 8-Soic Full Reel; Quiescent Current Allegro Microsystems - 77M1977 - Newark, An Avnet Company
Chicago, IL, United States
Linear Current Sensor, 10Ma, 8-Soic Full Reel; Quiescent Current Allegro Microsystems
77M1977
Linear Current Sensor, 10Ma, 8-Soic Full Reel; Quiescent Current Allegro Microsystems 77M1977
LINEAR CURRENT SENSOR, 10mA, 8-SOIC FULL REEL; Quiescent Current:10mA; Bandwidth:80kHz; Sensor Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

LINEAR CURRENT SENSOR, 10mA, 8-SOIC FULL REEL; Quiescent Current:10mA; Bandwidth:80kHz; Sensor Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Current Sensors Current Sensors Current Sensors
Product Number 620-1230-2-ND 127403-ACS715LLCTR-20A-T 77M1977
Product Name Current Sensors Current Transducers - ACS715LLCTR-20A-T Linear Current Sensor, 10Ma, 8-Soic Full Reel; Quiescent Current Allegro Microsystems
Loop Type Open Loop Open Loop
Technology Hall-Effect
Mounting / Configuration "8-SOIC"
Electrical Output Voltage
Operating Temperature -40 to 302 F (-40 to 150 C) -40 to 302 F (-40 to 150 C) -40 F (-40 C)
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - ACS770ECB-200B-PSF-T - 1225475-ACS770ECB-200B-PSF-T - Win Source Electronics
Specs
Operating Temperature -40 F (-40 C)
View Details
2 suppliers
Current Sensors - 2084-EVA-2210-NA-ND - DigiKey
Specs
Mounting / Configuration Module
Electrical Output Outputs an analog current signal
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
DC Meter For Charging Infrastructure - IEM-DCC - Isabellenhutte USA
Specs
Current Type DC Current
Technology Shunt-Based Measurement Method
Mounting / Configuration Bar Bus Mounting
View Details
Broadband Current Probe - Model BCP-610 - A.H. Systems Inc.
Specs
Loop Type Closed Loop
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
View Details