LEM Products, Inc. Wire Marker Card SLWT-U

Description
SELF LAMINATING LETTER TYPE VINYL MATERIAL 1.5 INCH MARKER LENGTH U LEGEND WHITE BACKGROUND COLOR (36) U QUANTITY PER LEGEND LEM. BRAND TEMPERATURE RATING -40 TO 250 DEG F SLWT MODEL
Datasheet
Description
SELF LAMINATING LETTER TYPE VINYL MATERIAL 1.5 INCH MARKER LENGTH U LEGEND WHITE BACKGROUND COLOR (36) U QUANTITY PER LEGEND LEM. BRAND TEMPERATURE RATING -40 TO 250 DEG F SLWT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Marker Card - SLWT-U - LEM Products, Inc.
Doylestown, PA, USA
Wire Marker Card
SLWT-U
Wire Marker Card SLWT-U
SELF LAMINATING LETTER TYPE VINYL MATERIAL 1.5 INCH MARKER LENGTH U LEGEND WHITE BACKGROUND COLOR (36) U QUANTITY PER LEGEND LEM. BRAND TEMPERATURE RATING -40 TO 250 DEG F SLWT MODEL
  • SELF LAMINATING LETTER TYPE
  • VINYL MATERIAL
  • 1.5 INCH MARKER LENGTH
  • U LEGEND
  • WHITE BACKGROUND COLOR
  • (36) U QUANTITY PER LEGEND
  • LEM. BRAND
  • TEMPERATURE RATING -40 TO 250 DEG F
  • SLWT MODEL
Supplier's Site Datasheet

Technical Specifications

  LEM Products, Inc.
Product Category Wire Markers and Cable Markers
Product Number SLWT-U
Product Name Wire Marker Card
Material Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Cable Markers - 2153041 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.098 to 0.201 inch (2.5 to 5.1 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Cable Identification Tie - 19920 - ALL-STATES, Inc.
Specs
Wire & Cable Markers Wire Tie; Tags
Material POLYETHYLENE
Diameter 3.000 inch (76.2 mm)
View Details