SINGLE, HORIZONTAL FLAG TYPE
POLYETHYLENE MATERIAL
NATURAL COLOR
11 INCH
11 LENGTH IN INCH
0.125 INCH
500 STANDARD PACKAGE
3 INCH BUNDLE DIAMETER
RAP-TIGHT. BRAND
LENGTH IN INCH - UOM IN
BTID-10PE MODEL
ALL-STATES, Inc.
Done
Datasheet
Description
SINGLE, HORIZONTAL FLAG TYPE
POLYETHYLENE MATERIAL
NATURAL COLOR
11 INCH
11 LENGTH IN INCH
0.125 INCH
500 STANDARD PACKAGE
3 INCH BUNDLE DIAMETER
RAP-TIGHT. BRAND
LENGTH IN INCH - UOM IN
BTID-10PE MODEL
SINGLE, HORIZONTAL FLAG TYPE
POLYETHYLENE MATERIAL
NATURAL COLOR
11 INCH
11 LENGTH IN INCH
0.125 INCH
500 STANDARD PACKAGE
3 INCH BUNDLE DIAMETER
RAP-TIGHT. BRAND
LENGTH IN INCH - UOM IN
BTID-10PE MODEL