LEM Products, Inc. Wire Marker Sleeve S12-C

Description
SNAP ON TYPE 10 AWG, 8 AWG WIRE SIZE C LEGEND 300-PK QUANTITY 0.177 TO 0.236 INCH WIRE DIAMETER SNAP-ON[T], LEM. BRAND ETHER, SOLVENT, OIL, GREASE, GASOLINE RESISTANT MOUNTING WAND COLOR YELLOW S12 MODEL
Datasheet
Description
SNAP ON TYPE 10 AWG, 8 AWG WIRE SIZE C LEGEND 300-PK QUANTITY 0.177 TO 0.236 INCH WIRE DIAMETER SNAP-ON[T], LEM. BRAND ETHER, SOLVENT, OIL, GREASE, GASOLINE RESISTANT MOUNTING WAND COLOR YELLOW S12 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Marker Sleeve - S12-C - LEM Products, Inc.
Doylestown, PA, USA
Wire Marker Sleeve
S12-C
Wire Marker Sleeve S12-C
SNAP ON TYPE 10 AWG, 8 AWG WIRE SIZE C LEGEND 300-PK QUANTITY 0.177 TO 0.236 INCH WIRE DIAMETER SNAP-ON[T], LEM. BRAND ETHER, SOLVENT, OIL, GREASE, GASOLINE RESISTANT MOUNTING WAND COLOR YELLOW S12 MODEL
  • SNAP ON TYPE
  • 10 AWG, 8 AWG WIRE SIZE
  • C LEGEND
  • 300-PK QUANTITY
  • 0.177 TO 0.236 INCH WIRE DIAMETER
  • SNAP-ON[T], LEM. BRAND
  • ETHER, SOLVENT, OIL, GREASE, GASOLINE RESISTANT
  • MOUNTING WAND COLOR YELLOW
  • S12 MODEL
Supplier's Site Datasheet

Technical Specifications

  LEM Products, Inc.
Product Category Wire Markers and Cable Markers
Product Number S12-C
Product Name Wire Marker Sleeve
Diameter 0.177 to 0.236 inch (4.5 to 5.99 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Cable Markers - 2252170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.118 to 0.165 inch (3 to 4.2 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Cable Identification Tie - 19989 - ALL-STATES, Inc.
Specs
Wire & Cable Markers Wire Tie; Tags
Material POLYETHYLENE
Diameter 5.000 inch (127 mm)
View Details