SINGLE, HORIZONTAL FLAG TYPE
POLYETHYLENE MATERIAL
NATURAL COLOR
18 INCH
18 LENGTH IN INCH
0.125 INCH
50 STANDARD PACKAGE
5 INCH BUNDLE DIAMETER
RAP-TIGHT. BRAND
LENGTH IN INCH - UOM IN
BTID-17PE MODEL
ALL-STATES, Inc.
Done
Datasheet
Description
SINGLE, HORIZONTAL FLAG TYPE
POLYETHYLENE MATERIAL
NATURAL COLOR
18 INCH
18 LENGTH IN INCH
0.125 INCH
50 STANDARD PACKAGE
5 INCH BUNDLE DIAMETER
RAP-TIGHT. BRAND
LENGTH IN INCH - UOM IN
BTID-17PE MODEL
SINGLE, HORIZONTAL FLAG TYPE
POLYETHYLENE MATERIAL
NATURAL COLOR
18 INCH
18 LENGTH IN INCH
0.125 INCH
50 STANDARD PACKAGE
5 INCH BUNDLE DIAMETER
RAP-TIGHT. BRAND
LENGTH IN INCH - UOM IN
BTID-17PE MODEL