LEM Products, Inc. Wire Marker Sleeve S1-I

Description
SNAP ON TYPE 26 AWG, 24 AWG WIRE SIZE I LEGEND 300-PK QUANTITY 0.039 TO 0.055 INCH WIRE DIAMETER SNAP-ON[T], LEM. BRAND ETHER, SOLVENT, OIL, GREASE, GASOLINE RESISTANT MOUNTING WAND COLOR BROWN S1 MODEL
Datasheet
Description
SNAP ON TYPE 26 AWG, 24 AWG WIRE SIZE I LEGEND 300-PK QUANTITY 0.039 TO 0.055 INCH WIRE DIAMETER SNAP-ON[T], LEM. BRAND ETHER, SOLVENT, OIL, GREASE, GASOLINE RESISTANT MOUNTING WAND COLOR BROWN S1 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Marker Sleeve - S1-I - LEM Products, Inc.
Doylestown, PA, USA
Wire Marker Sleeve
S1-I
Wire Marker Sleeve S1-I
SNAP ON TYPE 26 AWG, 24 AWG WIRE SIZE I LEGEND 300-PK QUANTITY 0.039 TO 0.055 INCH WIRE DIAMETER SNAP-ON[T], LEM. BRAND ETHER, SOLVENT, OIL, GREASE, GASOLINE RESISTANT MOUNTING WAND COLOR BROWN S1 MODEL
  • SNAP ON TYPE
  • 26 AWG, 24 AWG WIRE SIZE
  • I LEGEND
  • 300-PK QUANTITY
  • 0.039 TO 0.055 INCH WIRE DIAMETER
  • SNAP-ON[T], LEM. BRAND
  • ETHER, SOLVENT, OIL, GREASE, GASOLINE RESISTANT
  • MOUNTING WAND COLOR BROWN
  • S1 MODEL
Supplier's Site Datasheet

Technical Specifications

  LEM Products, Inc.
Product Category Wire Markers and Cable Markers
Product Number S1-I
Product Name Wire Marker Sleeve
Diameter 0.039 to 0.055 inch (0.9906 to 1.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 537261 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.098 to 0.197 inch (2.5 to 5 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Wire Marker Card - LWM-1650-1674 - LEM Products, Inc.
Specs
Material Vinyl
View Details