LEM Products, Inc. Wire Marker Card LWML

Description
SOLID LETTER TYPE VINYL CLOTH MATERIAL 1.5 INCH MARKER LENGTH L LEGEND WHITE BACKGROUND COLOR (36) L QUANTITY PER LEGEND LEM. BRAND TEMPERATURE RATING -40 TO 250 DEG F LWM MODEL
Datasheet
Description
SOLID LETTER TYPE VINYL CLOTH MATERIAL 1.5 INCH MARKER LENGTH L LEGEND WHITE BACKGROUND COLOR (36) L QUANTITY PER LEGEND LEM. BRAND TEMPERATURE RATING -40 TO 250 DEG F LWM MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Marker Card - LWML - LEM Products, Inc.
Doylestown, PA, USA
Wire Marker Card
LWML
Wire Marker Card LWML
SOLID LETTER TYPE VINYL CLOTH MATERIAL 1.5 INCH MARKER LENGTH L LEGEND WHITE BACKGROUND COLOR (36) L QUANTITY PER LEGEND LEM. BRAND TEMPERATURE RATING -40 TO 250 DEG F LWM MODEL
  • SOLID LETTER TYPE
  • VINYL CLOTH MATERIAL
  • 1.5 INCH MARKER LENGTH
  • L LEGEND
  • WHITE BACKGROUND COLOR
  • (36) L QUANTITY PER LEGEND
  • LEM. BRAND
  • TEMPERATURE RATING -40 TO 250 DEG F
  • LWM MODEL
Supplier's Site Datasheet

Technical Specifications

  LEM Products, Inc.
Product Category Wire Markers and Cable Markers
Product Number LWML
Product Name Wire Marker Card
Material Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Cable Markers - 2153053 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.087 to 0.110 inch (2.2 to 2.8 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Wire Marker Refill Roll - WMR-1 - ALL-STATES, Inc.
Specs
Wire & Cable Markers Pre-printed Markers
Material TYVEK. ACRYLIC
View Details