LEM Products, Inc. Write On Label/Tag LTA202

Description
ADHESIVE, HOLE TYPE SELF LAMINATED CLEAR 0.002 INCH POLYESTER MATERIAL 2-1/4 INCH L X 4-1/4 INCH H SIZE RECTANGULAR SHAPE YELLOW BACKGROUND COLOR 25 PER PACKAGE QUANTITY PER LEGEND LAMA-TAG. BRAND LTA MODEL
Datasheet
Description
ADHESIVE, HOLE TYPE SELF LAMINATED CLEAR 0.002 INCH POLYESTER MATERIAL 2-1/4 INCH L X 4-1/4 INCH H SIZE RECTANGULAR SHAPE YELLOW BACKGROUND COLOR 25 PER PACKAGE QUANTITY PER LEGEND LAMA-TAG. BRAND LTA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Write On Label/Tag - LTA202 - LEM Products, Inc.
Doylestown, PA, USA
Write On Label/Tag
LTA202
Write On Label/Tag LTA202
ADHESIVE, HOLE TYPE SELF LAMINATED CLEAR 0.002 INCH POLYESTER MATERIAL 2-1/4 INCH L X 4-1/4 INCH H SIZE RECTANGULAR SHAPE YELLOW BACKGROUND COLOR 25 PER PACKAGE QUANTITY PER LEGEND LAMA-TAG. BRAND LTA MODEL
  • ADHESIVE, HOLE TYPE
  • SELF LAMINATED CLEAR 0.002 INCH POLYESTER MATERIAL
  • 2-1/4 INCH L X 4-1/4 INCH H SIZE
  • RECTANGULAR SHAPE
  • YELLOW BACKGROUND COLOR
  • 25 PER PACKAGE QUANTITY PER LEGEND
  • LAMA-TAG. BRAND
  • LTA MODEL
Supplier's Site Datasheet

Technical Specifications

  LEM Products, Inc.
Product Category Label Materials
Product Number LTA202
Product Name Write On Label/Tag
Materials of Construction Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Push-button label - 210-848 - WAGO
Specs
Materials of Construction Polyester
Width 1.06 inches (27 mm)
View Details
Label Rolls - 2790898 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Paper; Thermal Paper
Color White
Width 1.42 inches (36 mm)
View Details
Single Coated Linered Tapes - XT-707 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features High Temperature
Color Amber
View Details