Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LABEL MATERIALS
RS COMPONENTS, LTD.
2790898 -- LABEL ROLLS
RS Components, Ltd.
Label Rolls
2790898
Description
RS PRO A99012 (2PCS/PACK) Label Roll
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
RS PRO A99012 (2PCS/PACK) Label Roll
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Label Rolls
2790898
Label Rolls
2790898
RS PRO A99012 (2PCS/PACK) Label Roll
RS PRO A99012 (2PCS/PACK) Label Roll
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Label Materials
Product Number
2790898
Product Name
Label Rolls
Materials of Construction
Paper; Thermal Paper
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Label Sheets
2893517
Specs
Features
Permanent
Color
White
Width
2.67 inches (67.7 mm)
View Details
RS Components, Ltd.
Label Sheets
7587939
Specs
Features
Permanent
Color
White
Width
0.5906 inches (15 mm)
View Details
RS Components, Ltd.
Pre-printed Labels
4506164
Specs
Features
Permanent
Color
White
Width
0.5906 inches (15 mm)
View Details
RS Components, Ltd.
Label Printer Tapes
2235393
Specs
Color
Clear
Width
0.4724 inches (12 mm)
Length
26.25 ft (80 dm)
View Details