Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LABEL MATERIALS
WAGO
210-848 -- PUSH-BUTTON LABEL
WAGO
Push-button label
210-848
Description
Push-button marker; 27 x 27 mm; silver-colored
WAGO
Done
Request a Quote
Email Supplier
Datasheet
Description
Push-button marker; 27 x 27 mm; silver-colored
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
WAGO
Germantown, WI, United States
Push-button label
210-848
Push-button label
210-848
Push-button marker; 27 x 27 mm; silver-colored
Push-button marker; 27 x 27 mm; silver-colored
Supplier's Site
Datasheet
Technical Specifications
WAGO
Product Category
Label Materials
Product Number
210-848
Product Name
Push-button label
Materials of Construction
Polyester
Unlock Full Specs
to access all available technical data
Similar Products
WAGO
Label
210-805/000-002
Specs
Materials of Construction
Polyester
View Details
WAGO
Label
210-705/000-002
Specs
Materials of Construction
Polyester
View Details
WAGO
Push-button label
210-836
Specs
Materials of Construction
Polyester
Width
0.6890 inches (17.5 mm)
View Details
WAGO
Labels, Labeling
211-504/000-002
Specs
Materials of Construction
Plastic / Film; Polyolefin (PO)
Color
Yellow
View Details