Gurley Precision Instruments Miniature Absolute Encoder A19

Description
The series A19 & A20 are miniature single-turn absolute rotary encoders with optical reflective technology. This encoder is used in a wide variety of position-sensing applications for the measuring of angles and distances in very small envelopes, where high resolution is required. In addition, the encoder features: Faster and more accurate than any resolver-based system Up to 20-bit resolution, SSI or BiSS outputs -40C to +85C extended operating temperature available Optical reflective technology 19-20mm diameter housing 3-4mm (0.125”) diameter steel solid or blind hollow shaft
Request a Quote Datasheet
Description
The series A19 & A20 are miniature single-turn absolute rotary encoders with optical reflective technology. This encoder is used in a wide variety of position-sensing applications for the measuring of angles and distances in very small envelopes, where high resolution is required. In addition, the encoder features: Faster and more accurate than any resolver-based system Up to 20-bit resolution, SSI or BiSS outputs -40C to +85C extended operating temperature available Optical reflective technology 19-20mm diameter housing 3-4mm (0.125”) diameter steel solid or blind hollow shaft
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Absolute Encoder - A19 - Gurley Precision Instruments
Troy, NY, USA
Miniature Absolute Encoder
A19
Miniature Absolute Encoder A19
The series A19 & A20 are miniature single-turn absolute rotary encoders with optical reflective technology. This encoder is used in a wide variety of position-sensing applications for the measuring of angles and distances in very small envelopes, where high resolution is required. In addition, the encoder features: Faster and more accurate than any resolver-based system Up to 20-bit resolution, SSI or BiSS outputs -40C to +85C extended operating temperature available Optical reflective technology 19-20mm diameter housing 3-4mm (0.125”) diameter steel solid or blind hollow shaft

The series A19 & A20 are miniature single-turn absolute rotary encoders with optical reflective technology. This encoder is used in a wide variety of position-sensing applications for the measuring of angles and distances in very small envelopes, where high resolution is required.

In addition, the encoder features:

  • Faster and more accurate than any resolver-based system
  • Up to 20-bit resolution, SSI or BiSS outputs
  • -40C to +85C extended operating temperature available
  • Optical reflective technology
  • 19-20mm diameter housing
  • 3-4mm (0.125”) diameter steel solid or blind hollow shaft
Supplier's Site Datasheet

Technical Specifications

  Gurley Precision Instruments
Product Category Rotary Encoders
Product Number A19
Product Name Miniature Absolute Encoder
Encoder Technology Optical
Encoder Type Absolute
Absolute Encoder Output Code Gray; Binary
Output Signal Serial; Serial Synchronous Interface; BiSS
Resolution 20 bits
Unlock Full Specs
to access all available technical data

Similar Products

Angle Encoder - 9480H - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Incremental
Features Hollow Shaft
View Details
Rotary Incremental Mini-Encoders - R112B - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Incremental
Features Hollow Shaft
View Details
Rotary Incremental Encoders - R120B - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Incremental
Features Hollow Shaft
View Details
Rotary Incremental Encoder - 9120S - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Incremental
Encoder Output Quadrature; Index
View Details