Gurley Precision Instruments Angle Encoder 8460

Description
The Series 8460 is a robust metrology-grade encoder that is equally well-suited for industrial applications. It incorporates four reading heads to eliminate many common sources of encoder errors, while its stainless steel construction greatly enhances resistance to shock and vibration. It is designed for very precise positioning of rotary tables on machine tools, coordinate measuring machines, dividing apparatus, antennas, test equipment and similar devices. The 8460 incorporates an internal ASIC (application-specifi c integrated circuit) to generate quadrature square waves up to 50 times the line count on the disc. The 8460 is available in both shafted and hollow shaft versions, and is interchangeable with common competitive products.
Request a Quote Datasheet
Description
The Series 8460 is a robust metrology-grade encoder that is equally well-suited for industrial applications. It incorporates four reading heads to eliminate many common sources of encoder errors, while its stainless steel construction greatly enhances resistance to shock and vibration. It is designed for very precise positioning of rotary tables on machine tools, coordinate measuring machines, dividing apparatus, antennas, test equipment and similar devices. The 8460 incorporates an internal ASIC (application-specifi c integrated circuit) to generate quadrature square waves up to 50 times the line count on the disc. The 8460 is available in both shafted and hollow shaft versions, and is interchangeable with common competitive products.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angle Encoder - 8460 - Gurley Precision Instruments
Troy, NY, USA
Angle Encoder
8460
Angle Encoder 8460
The Series 8460 is a robust metrology-grade encoder that is equally well-suited for industrial applications. It incorporates four reading heads to eliminate many common sources of encoder errors, while its stainless steel construction greatly enhances resistance to shock and vibration. It is designed for very precise positioning of rotary tables on machine tools, coordinate measuring machines, dividing apparatus, antennas, test equipment and similar devices. The 8460 incorporates an internal ASIC (application-specifi c integrated circuit) to generate quadrature square waves up to 50 times the line count on the disc. The 8460 is available in both shafted and hollow shaft versions, and is interchangeable with common competitive products.

The Series 8460 is a robust metrology-grade encoder that is equally well-suited for industrial applications. It incorporates four reading heads to eliminate many common sources of encoder errors, while its stainless steel construction greatly enhances resistance to shock and vibration.

It is designed for very precise positioning of rotary tables on machine tools, coordinate measuring machines, dividing apparatus, antennas, test equipment and similar devices.

The 8460 incorporates an internal ASIC (application-specific integrated circuit) to generate quadrature square waves up to 50 times the line count on the disc.

The 8460 is available in both shafted and hollow shaft versions, and is interchangeable with common competitive products.

Supplier's Site Datasheet

Technical Specifications

  Gurley Precision Instruments
Product Category Rotary Encoders
Product Number 8460
Product Name Angle Encoder
Encoder Technology Optical
Encoder Type Incremental
Features Hollow Shaft (optional feature)
Encoder Output Quadrature; Index
Output Signal Square Wave; Serial
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Incremental Encoder - 9120B - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Incremental
Features Hollow Shaft
View Details
Rotary Incremental Encoders - R58S - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Incremental
Encoder Output Quadrature; Index
View Details
Rotary Incremental Encoders - 9225 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Incremental
Encoder Output Quadrature; Index
View Details
Magnetic Rotary Encoder - M122-S - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Magnetic
Encoder Type Absolute
Absolute Encoder Output Code Binary
View Details