Legrand Connector, Power Outlet, 2, 72Inch; No. Of Outlets Legrand Wiremold WSCEDTCBK

Description
CONNECTOR, POWER OUTLET, 2, 72INCH; No. of Outlets:5Outlets; Outlet Type:-; Current Rating:-; Supply Voltage VAC:-; Plug Type:-; Cable Length:1.8m; Product Range:-; Connector Colour:Black; Connector Type:Standard Outlet Strip RoHS Compliant: No
Datasheet
Description
CONNECTOR, POWER OUTLET, 2, 72INCH; No. of Outlets:5Outlets; Outlet Type:-; Current Rating:-; Supply Voltage VAC:-; Plug Type:-; Cable Length:1.8m; Product Range:-; Connector Colour:Black; Connector Type:Standard Outlet Strip RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Power Outlet, 2, 72Inch; No. Of Outlets Legrand Wiremold - 45W5440 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Outlet, 2, 72Inch; No. Of Outlets Legrand Wiremold
45W5440
Connector, Power Outlet, 2, 72Inch; No. Of Outlets Legrand Wiremold 45W5440
CONNECTOR, POWER OUTLET, 2, 72INCH; No. of Outlets:5Outlets; Outlet Type:-; Current Rating:-; Supply Voltage VAC:-; Plug Type:-; Cable Length:1.8m; Product Range:-; Connector Colour:Black; Connector Type:Standard Outlet Strip RoHS Compliant: No

CONNECTOR, POWER OUTLET, 2, 72INCH; No. of Outlets:5Outlets; Outlet Type:-; Current Rating:-; Supply Voltage VAC:-; Plug Type:-; Cable Length:1.8m; Product Range:-; Connector Colour:Black; Connector Type:Standard Outlet Strip RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Strips
Product Number 45W5440
Product Name Connector, Power Outlet, 2, 72Inch; No. Of Outlets Legrand Wiremold
Number of Outlets 5
Unlock Full Specs
to access all available technical data

Similar Products

Extension Leads & Cable Reels - 6963648 - RS Components, Ltd.
Specs
Number of Outlets 4
Outlets Type g - british
Features On-Off Switch
View Details
PDUs and Outlet Strips - 1582H6B1S - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 6
Current 15.0 amps
View Details
8-Position Accessory Power Strip - 85010030 - Interpower
Specs
Voltage 100~240VAC
Number of Outlets 8
Current 10.0 amps
View Details
4-Outlet Power Strip, 10 ft. Cord, NEMA 5-15P Plug, 12 in. - PS120410 - Tripp Lite by Eaton
Specs
Frequency 50Hz; 60Hz
Unit Type Plug Strip
View Details