Legrand - Pass & Seymour Vaporproof Incandescent Fixture with Globe and Guard VPP100-G

Description
1/2 INCH NPT HUB SIZE UL APPROVAL PENDANT MOUNTING 100 W LAMP WATTAGE WEATHERPROOF GRAY HOUSING FINISH 4 PLUG(S) IMPACT RESISTANT CAST METAL GUARD MATERIAL GRAY GUARD FINISH CLEAR GLOBE COLOR INCLUDES ROUND CAST BOX, LAMPHOLDER, GLASS GLOBE, GUARD AND HARDWARE
Datasheet
Description
1/2 INCH NPT HUB SIZE UL APPROVAL PENDANT MOUNTING 100 W LAMP WATTAGE WEATHERPROOF GRAY HOUSING FINISH 4 PLUG(S) IMPACT RESISTANT CAST METAL GUARD MATERIAL GRAY GUARD FINISH CLEAR GLOBE COLOR INCLUDES ROUND CAST BOX, LAMPHOLDER, GLASS GLOBE, GUARD AND HARDWARE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof Incandescent Fixture with Globe and Guard - VPP100-G - Legrand - Pass & Seymour
Syracuse, NY, USA
Vaporproof Incandescent Fixture with Globe and Guard
VPP100-G
Vaporproof Incandescent Fixture with Globe and Guard VPP100-G
1/2 INCH NPT HUB SIZE UL APPROVAL PENDANT MOUNTING 100 W LAMP WATTAGE WEATHERPROOF GRAY HOUSING FINISH 4 PLUG(S) IMPACT RESISTANT CAST METAL GUARD MATERIAL GRAY GUARD FINISH CLEAR GLOBE COLOR INCLUDES ROUND CAST BOX, LAMPHOLDER, GLASS GLOBE, GUARD AND HARDWARE
  • 1/2 INCH NPT HUB SIZE
  • UL APPROVAL
  • PENDANT MOUNTING
  • 100 W LAMP WATTAGE
  • WEATHERPROOF
  • GRAY HOUSING FINISH
  • 4 PLUG(S)
  • IMPACT RESISTANT CAST METAL GUARD MATERIAL
  • GRAY GUARD FINISH
  • CLEAR GLOBE COLOR
  • INCLUDES ROUND CAST BOX, LAMPHOLDER, GLASS GLOBE, GUARD AND HARDWARE
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Lighting Fixtures
Product Number VPP100-G
Product Name Vaporproof Incandescent Fixture with Globe and Guard
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Cabinet Lighting - 2065999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details