Legrand Power Outlet Strip; No. Of Outlets Legrand Wiremold V20GB506

Description
POWER OUTLET STRIP; No. of Outlets:10Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:125V; Plug Type:-; Cable Length:3.7m; Product Range:Plugmold 2000 Series; Connector Type:Standard Outlet Strip RoHS Compliant: No
Datasheet
Description
POWER OUTLET STRIP; No. of Outlets:10Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:125V; Plug Type:-; Cable Length:3.7m; Product Range:Plugmold 2000 Series; Connector Type:Standard Outlet Strip RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Outlet Strip; No. Of Outlets Legrand Wiremold - 52F2257 - Newark, An Avnet Company
Chicago, IL, United States
Power Outlet Strip; No. Of Outlets Legrand Wiremold
52F2257
Power Outlet Strip; No. Of Outlets Legrand Wiremold 52F2257
POWER OUTLET STRIP; No. of Outlets:10Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:125V; Plug Type:-; Cable Length:3.7m; Product Range:Plugmold 2000 Series; Connector Type:Standard Outlet Strip RoHS Compliant: No

POWER OUTLET STRIP; No. of Outlets:10Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:125V; Plug Type:-; Cable Length:3.7m; Product Range:Plugmold 2000 Series; Connector Type:Standard Outlet Strip RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Strips
Product Number 52F2257
Product Name Power Outlet Strip; No. Of Outlets Legrand Wiremold
Number of Outlets 10
Unlock Full Specs
to access all available technical data

Similar Products

20 Position Accessory Power Strip - 852J2U01 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 20
Current 10.0 amps
View Details
PDUs and Outlet Strips - 1585T15C1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 15
Current 15.0 amps
View Details
Extension Leads & Cable Reels - 296292 - RS Components, Ltd.
Specs
Voltage 250 v
Number of Outlets 3
Outlets Type e - french
View Details