POWER OUTLET STRIP; No. of Outlets:6Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:-; Cable Length:914mm; Product Range:Plugmold 2000 Series; Connector Type:Standard Outlet Strip RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Strips |
| Product Number | 52F2256 |
| Product Name | Power Outlet Strip; No. Of Outlets Legrand Wiremold |
| Number of Outlets | 6 |