Legrand Power Outlet Strip; No. Of Outlets Legrand Wiremold ULBH6-15

Description
POWER OUTLET STRIP; No. of Outlets:6Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:4.6m; Product Range:-; Body Material:Aluminum; Colour:White; Connector Colour:White RoHS Compliant: No
Datasheet
Description
POWER OUTLET STRIP; No. of Outlets:6Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:4.6m; Product Range:-; Body Material:Aluminum; Colour:White; Connector Colour:White RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Outlet Strip; No. Of Outlets Legrand Wiremold - 66K7015 - Newark, An Avnet Company
Chicago, IL, United States
Power Outlet Strip; No. Of Outlets Legrand Wiremold
66K7015
Power Outlet Strip; No. Of Outlets Legrand Wiremold 66K7015
POWER OUTLET STRIP; No. of Outlets:6Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:4.6m; Product Range:-; Body Material:Aluminum; Colour:White; Connector Colour:White RoHS Compliant: No

POWER OUTLET STRIP; No. of Outlets:6Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:4.6m; Product Range:-; Body Material:Aluminum; Colour:White; Connector Colour:White RoHS Compliant: No

Supplier's Site Datasheet
Power Strip, Special Use Plug-In OutletCenter, 6 Outlets, 15 ft. Cord, White - 70091586 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Strip, Special Use Plug-In OutletCenter, 6 Outlets, 15 ft. Cord, White
70091586
Power Strip, Special Use Plug-In OutletCenter, 6 Outlets, 15 ft. Cord, White 70091586
Unit contains hospital grade plug and receptacles. Hospital grade outlets designated by a green dot. Not for use in a critical care environment. Features: UL Approved Provides an Effective Power Distribution System with Either 4 or 6 NEMA 5-15R Hospital Grade Receptacles 15 A, 120 VAC Rating Circuit Breaker White Aluminum Housing Impact Resistant End Caps Snap-On Mounting Clips

Unit contains hospital grade plug and receptacles. Hospital grade outlets designated by a green dot. Not for use in a critical care environment.
Features:

  • UL Approved
  • Provides an Effective Power Distribution System with Either 4 or 6 NEMA 5-15R Hospital Grade Receptacles
  • 15 A, 120 VAC Rating
  • Circuit Breaker
  • White Aluminum Housing
  • Impact Resistant End Caps
  • Snap-On Mounting Clips
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Power Strips Power Strips
Product Number 66K7015 70091586
Product Name Power Outlet Strip; No. Of Outlets Legrand Wiremold Power Strip, Special Use Plug-In OutletCenter, 6 Outlets, 15 ft. Cord, White
Number of Outlets 6 6
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584T4D1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 4
Current 15.0 amps
View Details
North American 4-Position Socket Strip - 85010231 - Interpower
Specs
Voltage 250VAC
Number of Outlets 4
Current 15.0 amps
View Details
Extension Leads & Cable Reels - 7685380 - RS Components, Ltd.
Specs
Voltage 230 v
Number of Outlets 4
Outlets Type f - german schuko
View Details
Edge Mount Power Socket 2 outlets with 2 USB - OM-2A2U - Omni Electrical
Specs
Voltage 120V
Frequency 60Hz
Number of Outlets 2
View Details