Legrand Power Outlet Strip; No. Of Outlets Legrand Wiremold ULBH4-6

Description
POWER OUTLET STRIP; No. of Outlets:4Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:1.8m; Product Range:-; Body Material:Aluminum; Colour:White; Connector Colour:White RoHS Compliant: No
Datasheet
Description
POWER OUTLET STRIP; No. of Outlets:4Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:1.8m; Product Range:-; Body Material:Aluminum; Colour:White; Connector Colour:White RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Outlet Strip; No. Of Outlets Legrand Wiremold - 12N3185 - Newark, An Avnet Company
Chicago, IL, United States
Power Outlet Strip; No. Of Outlets Legrand Wiremold
12N3185
Power Outlet Strip; No. Of Outlets Legrand Wiremold 12N3185
POWER OUTLET STRIP; No. of Outlets:4Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:1.8m; Product Range:-; Body Material:Aluminum; Colour:White; Connector Colour:White RoHS Compliant: No

POWER OUTLET STRIP; No. of Outlets:4Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:1.8m; Product Range:-; Body Material:Aluminum; Colour:White; Connector Colour:White RoHS Compliant: No

Supplier's Site Datasheet
Power Strip, Medical/Dental Grade, 4 Outlets, White, 6 Foot Cord - 70091583 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Strip, Medical/Dental Grade, 4 Outlets, White, 6 Foot Cord
70091583
Power Strip, Medical/Dental Grade, 4 Outlets, White, 6 Foot Cord 70091583
Unit contains hospital grade plug and receptacles. Hospital grade outlets designated by a green dot. Not for use in a critical care environment. Features: UL Approved Provides an Effective Power Distribution System with Either 4 or 6 NEMA 5-15R Hospital Grade Receptacles 15 A, 120 VAC Rating Circuit Breaker White Aluminum Housing Impact Resistant End Caps Snap-On Mounting Clips

Unit contains hospital grade plug and receptacles. Hospital grade outlets designated by a green dot. Not for use in a critical care environment.
Features:

  • UL Approved
  • Provides an Effective Power Distribution System with Either 4 or 6 NEMA 5-15R Hospital Grade Receptacles
  • 15 A, 120 VAC Rating
  • Circuit Breaker
  • White Aluminum Housing
  • Impact Resistant End Caps
  • Snap-On Mounting Clips
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Power Strips Power Strips
Product Number 12N3185 70091583
Product Name Power Outlet Strip; No. Of Outlets Legrand Wiremold Power Strip, Medical/Dental Grade, 4 Outlets, White, 6 Foot Cord
Number of Outlets 4 4
Unlock Full Specs
to access all available technical data

Similar Products

Extension Leads & Cable Reels - 7685392 - RS Components, Ltd.
Specs
Voltage 230 v
Number of Outlets 6
Outlets Type f - german schuko
View Details
6-Position Accessory Power Strip - 852J2F03 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 6
Current 10.0 amps
View Details
PDUs and Outlet Strips - 1589H48D116 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120VAC
Number of Outlets 16
Current 20.0 amps
View Details