Legrand Power Outlet Strip; No. Of Outlets Legrand Wiremold ULBH4-15

Description
POWER OUTLET STRIP; No. of Outlets:4Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:4.6m; Product Range:-; Body Material:Aluminum; Colour:White; Connector Colour:White RoHS Compliant: No
Datasheet
Description
POWER OUTLET STRIP; No. of Outlets:4Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:4.6m; Product Range:-; Body Material:Aluminum; Colour:White; Connector Colour:White RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Outlet Strip; No. Of Outlets Legrand Wiremold - 12N3184 - Newark, An Avnet Company
Chicago, IL, United States
Power Outlet Strip; No. Of Outlets Legrand Wiremold
12N3184
Power Outlet Strip; No. Of Outlets Legrand Wiremold 12N3184
POWER OUTLET STRIP; No. of Outlets:4Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:4.6m; Product Range:-; Body Material:Aluminum; Colour:White; Connector Colour:White RoHS Compliant: No

POWER OUTLET STRIP; No. of Outlets:4Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:4.6m; Product Range:-; Body Material:Aluminum; Colour:White; Connector Colour:White RoHS Compliant: No

Supplier's Site Datasheet
Power Strip, Hospital Grade Multiple Portable Outlet Center, 4 Outlet, 15 ft - 70091584 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Strip, Hospital Grade Multiple Portable Outlet Center, 4 Outlet, 15 ft
70091584
Power Strip, Hospital Grade Multiple Portable Outlet Center, 4 Outlet, 15 ft 70091584
Unit contains hospital grade plug and receptacles. Hospital grade outlets designated by a green dot. Not for use in a critical care environment. Features: UL Approved Provides an Effective Power Distribution System with Either 4 or 6 NEMA 5-15R Hospital Grade Receptacles 15 A, 120 VAC Rating Circuit Breaker White Aluminum Housing Impact Resistant End Caps Snap-On Mounting Clips

Unit contains hospital grade plug and receptacles. Hospital grade outlets designated by a green dot. Not for use in a critical care environment.
Features:

  • UL Approved
  • Provides an Effective Power Distribution System with Either 4 or 6 NEMA 5-15R Hospital Grade Receptacles
  • 15 A, 120 VAC Rating
  • Circuit Breaker
  • White Aluminum Housing
  • Impact Resistant End Caps
  • Snap-On Mounting Clips
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Power Strips Power Strips
Product Number 12N3184 70091584
Product Name Power Outlet Strip; No. Of Outlets Legrand Wiremold Power Strip, Hospital Grade Multiple Portable Outlet Center, 4 Outlet, 15 ft
Number of Outlets 4 4
Unlock Full Specs
to access all available technical data

Similar Products

Extension Leads & Cable Reels - 455264 - RS Components, Ltd.
Specs
Voltage 230 v ac
Number of Outlets 4
Outlets Type g - british
View Details
4 Position IEC Accessory Power Strip - 852J2D08 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 4
Current 10.0 amps
View Details
PDUs and Outlet Strips - 1583H8A1SBK - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 8
Current 15.0 amps
View Details
Waber-by-Tripp Lite 6-Outlet Industrial Power Strip, 15-ft. Cord, 5-20P Plug - UL620-15 - Tripp Lite by Eaton
Specs
Frequency 50Hz; 60Hz
Unit Type Plug Strip
View Details
2 suppliers