PLUG-IN OUTLET CENTER; No. of Outlets:8Outlets; Outlet Type:NEMA 5-20R; Current Rating:20A; Supply Voltage VAC:120V; Plug Type:NEMA 5-20P; Cable Length:4.6m; Product Range:-; Output Current:20A; Suppressor Type:Outlet Strip
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Strips |
| Product Number | 11J6826 |
| Product Name | Plug-In Outlet Center; No. Of Outlets Legrand Wiremold |
| Number of Outlets | 8 |