Wiremold Co. (The) Outlet Center, Plug-In; 6; 6 ft.; cULusListed; Metal; 6 ft. ULB620-6

Description
Provides power where industrial equipment may draw heavy amperage. Features: 20 A, 120 VAC Rating 20 A Circuit Breaker Master On/Off Switch Putty White Aluminum Housing Snap-On Mounting Clips
Datasheet
Description
Provides power where industrial equipment may draw heavy amperage. Features: 20 A, 120 VAC Rating 20 A Circuit Breaker Master On/Off Switch Putty White Aluminum Housing Snap-On Mounting Clips
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Outlet Center, Plug-In; 6; 6 ft.; cULusListed; Metal; 6 ft.
70091732
Outlet Center, Plug-In; 6; 6 ft.; cULusListed; Metal; 6 ft. 70091732
Provides power where industrial equipment may draw heavy amperage. Features: 20 A, 120 VAC Rating 20 A Circuit Breaker Master On/Off Switch Putty White Aluminum Housing Snap-On Mounting Clips

Provides power where industrial equipment may draw heavy amperage.
Features:

  • 20 A, 120 VAC Rating
  • 20 A Circuit Breaker
  • Master On/Off Switch
  • Putty White Aluminum Housing
  • Snap-On Mounting Clips
Supplier's Site
Power Outlet Strip, 6 Outlet, 20A, 120V; No. Of Outlets Legrand Wiremold - 95F1267 - Newark, An Avnet Company
Chicago, IL, United States
Power Outlet Strip, 6 Outlet, 20A, 120V; No. Of Outlets Legrand Wiremold
95F1267
Power Outlet Strip, 6 Outlet, 20A, 120V; No. Of Outlets Legrand Wiremold 95F1267
POWER OUTLET STRIP, 6 OUTLET, 20A, 120V; No. of Outlets:6Outlets; Outlet Type:NEMA 5-20R; Current Rating:20A; Supply Voltage VAC:120V; Plug Type:NEMA 5-20P; Cable Length:1.8m; Product Range:-; Body Material:Aluminum; Length:13.25" RoHS Compliant: No

POWER OUTLET STRIP, 6 OUTLET, 20A, 120V; No. of Outlets:6Outlets; Outlet Type:NEMA 5-20R; Current Rating:20A; Supply Voltage VAC:120V; Plug Type:NEMA 5-20P; Cable Length:1.8m; Product Range:-; Body Material:Aluminum; Length:13.25" RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Power Strips Power Strips
Product Number 70091732 95F1267
Product Name Outlet Center, Plug-In; 6; 6 ft.; cULusListed; Metal; 6 ft. Power Outlet Strip, 6 Outlet, 20A, 120V; No. Of Outlets Legrand Wiremold
Voltage 115V
Number of Outlets 6 6
Current 20.0 amps 20.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Extension Leads & Cable Reels - 7685386 - RS Components, Ltd.
Specs
Voltage 230 v
Number of Outlets 4
Outlets Type f - german schuko
View Details
4-Position Accessory Power Strip - 85010070 - Interpower
Specs
Voltage 100~240VAC
Number of Outlets 4
Current 10.0 amps
View Details
PDUs and Outlet Strips - 1588H12D1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 12
Current 15.0 amps
View Details
Power It! 9-Outlet Power Strip, 15-ft. Cord - TLM915NC - Tripp Lite by Eaton
Specs
Frequency 50Hz; 60Hz
Unit Type Plug Strip
View Details
2 suppliers