Wiremold Co. (The) Power Outlet Strip, 4 Outlet, 20A, 120V; No. Of Outlets Legrand Wiremold ULB420-6

Description
POWER OUTLET STRIP, 4 OUTLET, 20A, 120V; No. of Outlets:4Outlets; Outlet Type:NEMA 5-20R; Current Rating:20A; Supply Voltage VAC:120V; Plug Type:NEMA 5-20P; Cable Length:1.8m; Product Range:-; Body Material:Aluminum; Length:13.25" RoHS Compliant: No
Datasheet
Description
POWER OUTLET STRIP, 4 OUTLET, 20A, 120V; No. of Outlets:4Outlets; Outlet Type:NEMA 5-20R; Current Rating:20A; Supply Voltage VAC:120V; Plug Type:NEMA 5-20P; Cable Length:1.8m; Product Range:-; Body Material:Aluminum; Length:13.25" RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Outlet Strip, 4 Outlet, 20A, 120V; No. Of Outlets Legrand Wiremold - 95F1265 - Newark, An Avnet Company
Chicago, IL, United States
Power Outlet Strip, 4 Outlet, 20A, 120V; No. Of Outlets Legrand Wiremold
95F1265
Power Outlet Strip, 4 Outlet, 20A, 120V; No. Of Outlets Legrand Wiremold 95F1265
POWER OUTLET STRIP, 4 OUTLET, 20A, 120V; No. of Outlets:4Outlets; Outlet Type:NEMA 5-20R; Current Rating:20A; Supply Voltage VAC:120V; Plug Type:NEMA 5-20P; Cable Length:1.8m; Product Range:-; Body Material:Aluminum; Length:13.25" RoHS Compliant: No

POWER OUTLET STRIP, 4 OUTLET, 20A, 120V; No. of Outlets:4Outlets; Outlet Type:NEMA 5-20R; Current Rating:20A; Supply Voltage VAC:120V; Plug Type:NEMA 5-20P; Cable Length:1.8m; Product Range:-; Body Material:Aluminum; Length:13.25" RoHS Compliant: No

Supplier's Site Datasheet
Outlet Center, Plug-In; 4; 6 ft.; cULusListed; Metal; 6 ft. - 70091731 - Allied Electronics, Inc.
Fort Worth, TX, USA
Outlet Center, Plug-In; 4; 6 ft.; cULusListed; Metal; 6 ft.
70091731
Outlet Center, Plug-In; 4; 6 ft.; cULusListed; Metal; 6 ft. 70091731
Provides power where industrial equipment may draw heavy amperage. Features: 20 A, 120 VAC Rating 20 A Circuit Breaker Master On/Off Switch Putty White Aluminum Housing Snap-On Mounting Clips

Provides power where industrial equipment may draw heavy amperage.
Features:

  • 20 A, 120 VAC Rating
  • 20 A Circuit Breaker
  • Master On/Off Switch
  • Putty White Aluminum Housing
  • Snap-On Mounting Clips
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Power Strips Power Strips
Product Number 95F1265 70091731
Product Name Power Outlet Strip, 4 Outlet, 20A, 120V; No. Of Outlets Legrand Wiremold Outlet Center, Plug-In; 4; 6 ft.; cULusListed; Metal; 6 ft.
Number of Outlets 4 4
Current 20.0 amps 20.0 amps
Voltage 115V
Unlock Full Specs
to access all available technical data

Similar Products

Extension Leads & Cable Reels - 7685409 - RS Components, Ltd.
Specs
Voltage 230 v
Number of Outlets 10
Outlets Type f - german schuko
View Details
6-Position Accessory Power Strip - 852J2F03 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 6
Current 10.0 amps
View Details
PDUs and Outlet Strips - 1583H8A1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 8
Current 15.0 amps
View Details
Waber-by-Tripp Lite 5-Outlet Industrial Power Strip, 6-ft. Cord, Switchless - 602 - Tripp Lite by Eaton
Specs
Frequency 50Hz; 60Hz
Unit Type Plug Strip
View Details
2 suppliers