Legrand Power Strip; Aluminum; Rack; 6/15 ft.; Straight; 48 in.; 16 UL402BC

Description
Rugged aluminum housing is ideal for tough work environments. Multiple receptacles provide power where it is needed most. Features: Grounded Outlets Silver Gray Aluminum Housing Built-In Circuit Breakers Snap-On, Adjustable Mounting Clips Maximum Rating of 15 A, 120 V Grounded Electrically and Mechanically Applications: Workbenches Electronic Cabinets Computer Rooms POP Displays Exhibits
Datasheet
Description
Rugged aluminum housing is ideal for tough work environments. Multiple receptacles provide power where it is needed most. Features: Grounded Outlets Silver Gray Aluminum Housing Built-In Circuit Breakers Snap-On, Adjustable Mounting Clips Maximum Rating of 15 A, 120 V Grounded Electrically and Mechanically Applications: Workbenches Electronic Cabinets Computer Rooms POP Displays Exhibits
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Power Strip; Aluminum; Rack; 6/15 ft.; Straight; 48 in.; 16
70091769
Power Strip; Aluminum; Rack; 6/15 ft.; Straight; 48 in.; 16 70091769
Rugged aluminum housing is ideal for tough work environments. Multiple receptacles provide power where it is needed most. Features: Grounded Outlets Silver Gray Aluminum Housing Built-In Circuit Breakers Snap-On, Adjustable Mounting Clips Maximum Rating of 15 A, 120 V Grounded Electrically and Mechanically Applications: Workbenches Electronic Cabinets Computer Rooms POP Displays Exhibits

Rugged aluminum housing is ideal for tough work environments. Multiple receptacles provide power where it is needed most.
Features:

  • Grounded Outlets
  • Silver Gray Aluminum Housing
  • Built-In Circuit Breakers
  • Snap-On, Adjustable Mounting Clips
  • Maximum Rating of 15 A, 120 V
  • Grounded Electrically and Mechanically
    Applications:
  • Workbenches
  • Electronic Cabinets
  • Computer Rooms
  • POP Displays
  • Exhibits
Supplier's Site
Power Outlet Strip; No. Of Outlets Legrand Wiremold - 95F1220 - Newark, An Avnet Company
Chicago, IL, United States
Power Outlet Strip; No. Of Outlets Legrand Wiremold
95F1220
Power Outlet Strip; No. Of Outlets Legrand Wiremold 95F1220
POWER OUTLET STRIP; No. of Outlets:16Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:1.8m; Product Range:-; Colour:Gray; Connector Body Material:Aluminum Body RoHS Compliant: No

POWER OUTLET STRIP; No. of Outlets:16Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:1.8m; Product Range:-; Colour:Gray; Connector Body Material:Aluminum Body RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Power Strips Power Strips
Product Number 70091769 95F1220
Product Name Power Strip; Aluminum; Rack; 6/15 ft.; Straight; 48 in.; 16 Power Outlet Strip; No. Of Outlets Legrand Wiremold
Number of Outlets 16 16
Unlock Full Specs
to access all available technical data

Similar Products

Extension Leads & Cable Reels - 7685318 - RS Components, Ltd.
Specs
Voltage 230 v
Number of Outlets 4
Outlets Type g - british
View Details
4-Position Accessory Power Strip w/Connector locks - 852J2D11 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 4
Current 10.0 amps
View Details
PDUs and Outlet Strips - 1580T10A1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 10
Current 15.0 amps
View Details
Power Strip; 12; 20 A; 120; 50/60 Hz; 15 ft. (Input) - 70101779 - Allied Electronics, Inc.
Specs
Voltage 115V
Number of Outlets 12
Current 20.0 amps
View Details