Legrand Power Strip; Aluminum; Rack; 6/15 ft.; Straight; 48 in.; 8 UL401BD

Description
Rugged aluminum housing is ideal for tough work environments. Multiple receptacles provide power where it is needed most. Features: Grounded Outlets Silver Gray Aluminum Housing Built-In Circuit Breakers Snap-On, Adjustable Mounting Clips Maximum Rating of 15 A, 120 V Grounded Electrically and Mechanically Applications: Workbenches Electronic Cabinets Computer Rooms POP Displays Exhibits
Datasheet
Description
Rugged aluminum housing is ideal for tough work environments. Multiple receptacles provide power where it is needed most. Features: Grounded Outlets Silver Gray Aluminum Housing Built-In Circuit Breakers Snap-On, Adjustable Mounting Clips Maximum Rating of 15 A, 120 V Grounded Electrically and Mechanically Applications: Workbenches Electronic Cabinets Computer Rooms POP Displays Exhibits
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Strip; Aluminum; Rack; 6/15 ft.; Straight; 48 in.; 8 - 70091717 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Strip; Aluminum; Rack; 6/15 ft.; Straight; 48 in.; 8
70091717
Power Strip; Aluminum; Rack; 6/15 ft.; Straight; 48 in.; 8 70091717
Rugged aluminum housing is ideal for tough work environments. Multiple receptacles provide power where it is needed most. Features: Grounded Outlets Silver Gray Aluminum Housing Built-In Circuit Breakers Snap-On, Adjustable Mounting Clips Maximum Rating of 15 A, 120 V Grounded Electrically and Mechanically Applications: Workbenches Electronic Cabinets Computer Rooms POP Displays Exhibits

Rugged aluminum housing is ideal for tough work environments. Multiple receptacles provide power where it is needed most.
Features:

  • Grounded Outlets
  • Silver Gray Aluminum Housing
  • Built-In Circuit Breakers
  • Snap-On, Adjustable Mounting Clips
  • Maximum Rating of 15 A, 120 V
  • Grounded Electrically and Mechanically
    Applications:
  • Workbenches
  • Electronic Cabinets
  • Computer Rooms
  • POP Displays
  • Exhibits
Supplier's Site
Power Outlet Strip; No. Of Outlets Legrand Wiremold - 95F1219 - Newark, An Avnet Company
Chicago, IL, United States
Power Outlet Strip; No. Of Outlets Legrand Wiremold
95F1219
Power Outlet Strip; No. Of Outlets Legrand Wiremold 95F1219
POWER OUTLET STRIP; No. of Outlets:8Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:4.6m; Product Range:-; Colour:Gray; Connector Body Material:Aluminum Body RoHS Compliant: No

POWER OUTLET STRIP; No. of Outlets:8Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:4.6m; Product Range:-; Colour:Gray; Connector Body Material:Aluminum Body RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Power Strips Power Strips
Product Number 70091717 95F1219
Product Name Power Strip; Aluminum; Rack; 6/15 ft.; Straight; 48 in.; 8 Power Outlet Strip; No. Of Outlets Legrand Wiremold
Number of Outlets 8 8
Unlock Full Specs
to access all available technical data

Similar Products

Extension Leads & Cable Reels - 296292 - RS Components, Ltd.
Specs
Voltage 250 v
Number of Outlets 3
Outlets Type e - french
View Details
10-Position Accessory Power Strip - 852J2J07 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 10
Current 10.0 amps
View Details
PDUs and Outlet Strips - 1584H5B1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 5
Current 15.0 amps
View Details
1U Rack-Mount Power Strip, 120V, 15A, 5-15P, 12 Outlets (6 Front-Facing, 6-Rear-Facing), 15-ft. Cord - RS-1215 - Tripp Lite by Eaton
Specs
Frequency 50Hz; 60Hz
Unit Type Plug Strip; Rack Style
View Details
2 suppliers