Wiremold Co. (The) Power Outlet Strip, 10 Outlet, 15A; No. Of Outlets Legrand Wiremold UL210BC

Description
POWER OUTLET STRIP, 10 OUTLET, 15A; No. of Outlets:10Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:1.8m; Product Range:-; Body Material:Aluminum; Colour:Gray RoHS Compliant: No
Datasheet
Description
POWER OUTLET STRIP, 10 OUTLET, 15A; No. of Outlets:10Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:1.8m; Product Range:-; Body Material:Aluminum; Colour:Gray RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Outlet Strip, 10 Outlet, 15A; No. Of Outlets Legrand Wiremold - 95F1277 - Newark, An Avnet Company
Chicago, IL, United States
Power Outlet Strip, 10 Outlet, 15A; No. Of Outlets Legrand Wiremold
95F1277
Power Outlet Strip, 10 Outlet, 15A; No. Of Outlets Legrand Wiremold 95F1277
POWER OUTLET STRIP, 10 OUTLET, 15A; No. of Outlets:10Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:1.8m; Product Range:-; Body Material:Aluminum; Colour:Gray RoHS Compliant: No

POWER OUTLET STRIP, 10 OUTLET, 15A; No. of Outlets:10Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:1.8m; Product Range:-; Body Material:Aluminum; Colour:Gray RoHS Compliant: No

Supplier's Site Datasheet
Outlet Center, Plug-In; 10; 6 ft.; cULus Listed; Metal; 6 ft. - 70091730 - Allied Electronics, Inc.
Fort Worth, TX, USA
Outlet Center, Plug-In; 10; 6 ft.; cULus Listed; Metal; 6 ft.
70091730
Outlet Center, Plug-In; 10; 6 ft.; cULus Listed; Metal; 6 ft. 70091730
Designed to provide power where space is limited. Gray aluminum housing, except where noted. Features: Grounded Outlets Built-In Circuit Breakers Snap-On, Adjustable Mounting Clips Maximum Rating of 15 A, 120 V Grounded Electrically and Mechanically

Designed to provide power where space is limited. Gray aluminum housing, except where noted.
Features:

  • Grounded Outlets
  • Built-In Circuit Breakers
  • Snap-On, Adjustable Mounting Clips
  • Maximum Rating of 15 A, 120 V
  • Grounded Electrically and Mechanically
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Power Strips Power Strips
Product Number 95F1277 70091730
Product Name Power Outlet Strip, 10 Outlet, 15A; No. Of Outlets Legrand Wiremold Outlet Center, Plug-In; 10; 6 ft.; cULus Listed; Metal; 6 ft.
Number of Outlets 10 10
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1581T5 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 100 - 240 VAC , 50/60 Hz.
Frequency 50Hz; 60Hz
Number of Outlets 5
View Details
Extension Leads & Cable Reels - 7685330 - RS Components, Ltd.
Specs
Voltage 230 v
Number of Outlets 8
Outlets Type g - british
View Details
4-Position Accessory Power Strip - 852J2D00 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 4
Current 10.0 amps
View Details
Outlet Strip - 04000.63.05 - General Cable
Specs
Voltage 115V
Phase Single
Number of Outlets 3
View Details