Legrand Extension Leads & Cable Reels UL206BC

Description
Wiremold UL206BC Extension Lead
Request a Quote Datasheet
Description
Wiremold UL206BC Extension Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extension Leads & Cable Reels - 8361662 - RS Components, Ltd.
Corby, Northants, United Kingdom
Extension Leads & Cable Reels
8361662
Extension Leads & Cable Reels 8361662
Wiremold UL206BC Extension Lead

Wiremold UL206BC Extension Lead

Supplier's Site
Connector, Outlet Strip, 15A, 120V; No. Of Outlets Legrand Wiremold - 95F2897 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Outlet Strip, 15A, 120V; No. Of Outlets Legrand Wiremold
95F2897
Connector, Outlet Strip, 15A, 120V; No. Of Outlets Legrand Wiremold 95F2897
CONNECTOR, OUTLET STRIP, 15A, 120V; No. of Outlets:6Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:1.8m; Product Range:-; Connector Body Material:Aluminum Body

CONNECTOR, OUTLET STRIP, 15A, 120V; No. of Outlets:6Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:1.8m; Product Range:-; Connector Body Material:Aluminum Body

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Power Strips Power Strips
Product Number 8361662 95F2897
Product Name Extension Leads & Cable Reels Connector, Outlet Strip, 15A, 120V; No. Of Outlets Legrand Wiremold
Voltage 120 v
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1589H77G1JV - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120VAC
Number of Outlets 12
Current 20.0 amps
View Details
Extension Leads & Cable Reels - 455264 - RS Components, Ltd.
Specs
Voltage 230 v ac
Number of Outlets 4
Outlets Type g - british
View Details
20 Position Accessory Power Strip - 852J2U01 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 20
Current 10.0 amps
View Details