Legrand Power Outlet Strip; No. Of Outlets Legrand Wiremold UL2064BD

Description
POWER OUTLET STRIP; No. of Outlets:12Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:4.6m; Product Range:-; Colour:Gray; Connector Body Material:Aluminum Body RoHS Compliant: No
Datasheet
Description
POWER OUTLET STRIP; No. of Outlets:12Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:4.6m; Product Range:-; Colour:Gray; Connector Body Material:Aluminum Body RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Outlet Strip; No. Of Outlets Legrand Wiremold - 95F1184 - Newark, An Avnet Company
Chicago, IL, United States
Power Outlet Strip; No. Of Outlets Legrand Wiremold
95F1184
Power Outlet Strip; No. Of Outlets Legrand Wiremold 95F1184
POWER OUTLET STRIP; No. of Outlets:12Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:4.6m; Product Range:-; Colour:Gray; Connector Body Material:Aluminum Body RoHS Compliant: No

POWER OUTLET STRIP; No. of Outlets:12Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:4.6m; Product Range:-; Colour:Gray; Connector Body Material:Aluminum Body RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Strips
Product Number 95F1184
Product Name Power Outlet Strip; No. Of Outlets Legrand Wiremold
Number of Outlets 12
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1587T12C1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 12
Current 15.0 amps
View Details
International Socket Strip-Rack Mount - 85010113 - Interpower
Specs
Voltage 250VAC
Number of Outlets 7
Current 10.0 amps
View Details
Extension Leads & Cable Reels - 7685380 - RS Components, Ltd.
Specs
Voltage 230 v
Number of Outlets 4
Outlets Type f - german schuko
View Details
Wireless Power Socket 65w - OME001.2A2U1C - Omni Electrical
Specs
Voltage 120V
Frequency 60Hz
Current 15.0 amps
View Details