Legrand Power Outlet Strip; No. Of Outlets Legrand Wiremold UL2062BC

Description
POWER OUTLET STRIP; No. of Outlets:10Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:1.8m; Product Range:-; Colour:Gray; Connector Body Material:Aluminum Body RoHS Compliant: No
Datasheet
Description
POWER OUTLET STRIP; No. of Outlets:10Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:1.8m; Product Range:-; Colour:Gray; Connector Body Material:Aluminum Body RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Outlet Strip; No. Of Outlets Legrand Wiremold - 95F1179 - Newark, An Avnet Company
Chicago, IL, United States
Power Outlet Strip; No. Of Outlets Legrand Wiremold
95F1179
Power Outlet Strip; No. Of Outlets Legrand Wiremold 95F1179
POWER OUTLET STRIP; No. of Outlets:10Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:1.8m; Product Range:-; Colour:Gray; Connector Body Material:Aluminum Body RoHS Compliant: No

POWER OUTLET STRIP; No. of Outlets:10Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:1.8m; Product Range:-; Colour:Gray; Connector Body Material:Aluminum Body RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Strips
Product Number 95F1179
Product Name Power Outlet Strip; No. Of Outlets Legrand Wiremold
Number of Outlets 10
Unlock Full Specs
to access all available technical data

Similar Products

Extension Leads & Cable Reels - 7685318 - RS Components, Ltd.
Specs
Voltage 230 v
Number of Outlets 4
Outlets Type g - british
View Details
French/Belgium 5-Position Socket Strip - 85032052 - Interpower
Specs
Voltage 100~240VAC
Number of Outlets 5
Current 16.0 amps
View Details
PDUs and Outlet Strips - 15853T6D1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 6
Current 15.0 amps
View Details