Wiremold Co. (The) Extension Leads & Cable Reels UL101BC

Description
Wiremold UL101BC Extension Lead
Request a Quote
Description
Wiremold UL101BC Extension Lead
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Extension Leads & Cable Reels - 8361625 - RS Components, Ltd.
Corby, Northants, United Kingdom
Extension Leads & Cable Reels
8361625
Extension Leads & Cable Reels 8361625
Wiremold UL101BC Extension Lead

Wiremold UL101BC Extension Lead

Supplier's Site
Power Strip, 4 Outlets, Gray, Snap/Slide Mtg, 6ft. cord, No switch/pilot light - 70091691 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Strip, 4 Outlets, Gray, Snap/Slide Mtg, 6ft. cord, No switch/pilot light
70091691
Power Strip, 4 Outlets, Gray, Snap/Slide Mtg, 6ft. cord, No switch/pilot light 70091691
Designed to provide power where space is limited. Gray aluminum housing, except where noted. Features: Grounded Outlets Built-In Circuit Breakers Snap-On, Adjustable Mounting Clips Maximum Rating of 15 A, 120 V Grounded Electrically and Mechanically

Designed to provide power where space is limited. Gray aluminum housing, except where noted.
Features:

  • Grounded Outlets
  • Built-In Circuit Breakers
  • Snap-On, Adjustable Mounting Clips
  • Maximum Rating of 15 A, 120 V
  • Grounded Electrically and Mechanically
Supplier's Site

Technical Specifications

  RS Components, Ltd. Allied Electronics, Inc.
Product Category Power Strips Power Strips
Product Number 8361625 70091691
Product Name Extension Leads & Cable Reels Power Strip, 4 Outlets, Gray, Snap/Slide Mtg, 6ft. cord, No switch/pilot light
Voltage 120 v
Number of Outlets 4 4
Outlets Nema 5-15r
Unlock Full Specs
to access all available technical data

Similar Products

Extension Leads & Cable Reels - 7685443 - RS Components, Ltd.
Specs
Voltage 230 v
Number of Outlets 6
Outlets Type f - german schuko
View Details
PDUs and Outlet Strips - 1584H5A1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 5
Current 15.0 amps
View Details
Continental European 8-Position Socket Strip - 85003080 - Interpower
Specs
Voltage 250VAC
Number of Outlets 8
Current 16.0 amps
View Details
Outlet Strip - 00565.63.17 - General Cable
Specs
Voltage 115V
Phase Single
Number of Outlets 3
View Details