Legrand - Pass & Seymour Duplex/Single Receptacle TR-8301W

Description
SINGLE, STRAIGHT BLADE TYPE NYLON (FACE), PVC (BODY) MATERIAL WHITE COLOR NEMA 5-20R CONFIGURATION 3 WIRE(S) HOSPITAL GRADE UL 498, CSA C22.2 APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) TAMPER RESISTANT SIDE, BACK WIRING OVERALL DIMENSION 1.32 INCH W X 1.093 INCH D X 3.68 INCH H APPLICABLE STANDARD FED SPEC WC596, NEMA WD-1/WD-6
Datasheet
Description
SINGLE, STRAIGHT BLADE TYPE NYLON (FACE), PVC (BODY) MATERIAL WHITE COLOR NEMA 5-20R CONFIGURATION 3 WIRE(S) HOSPITAL GRADE UL 498, CSA C22.2 APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) TAMPER RESISTANT SIDE, BACK WIRING OVERALL DIMENSION 1.32 INCH W X 1.093 INCH D X 3.68 INCH H APPLICABLE STANDARD FED SPEC WC596, NEMA WD-1/WD-6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - TR-8301W - Legrand - Pass & Seymour
Syracuse, NY, USA
Duplex/Single Receptacle
TR-8301W
Duplex/Single Receptacle TR-8301W
SINGLE, STRAIGHT BLADE TYPE NYLON (FACE), PVC (BODY) MATERIAL WHITE COLOR NEMA 5-20R CONFIGURATION 3 WIRE(S) HOSPITAL GRADE UL 498, CSA C22.2 APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) TAMPER RESISTANT SIDE, BACK WIRING OVERALL DIMENSION 1.32 INCH W X 1.093 INCH D X 3.68 INCH H APPLICABLE STANDARD FED SPEC WC596, NEMA WD-1/WD-6
  • SINGLE, STRAIGHT BLADE TYPE
  • NYLON (FACE), PVC (BODY) MATERIAL
  • WHITE COLOR
  • NEMA 5-20R CONFIGURATION
  • 3 WIRE(S)
  • HOSPITAL GRADE
  • UL 498, CSA C22.2 APPROVAL
  • 125 V VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • TAMPER RESISTANT
  • SIDE, BACK WIRING
  • OVERALL DIMENSION 1.32 INCH W X 1.093 INCH D X 3.68 INCH H
  • APPLICABLE STANDARD FED SPEC WC596, NEMA WD-1/WD-6
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number TR-8301W
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Single
Applications Hospital
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

1.0/1.3ø DC Power Jack 1x1 Port Vertical - 80205-605-X.X-PBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Grounding Flush Mount Power Outlet, 30 Amp 250V 6-30R for Special Purpose - 2101M - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
South Africa Panel Mount Receptacle - 88052170 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; BS 546/SANS 164
View Details
IP44 Splashproof Box Inlet - G31S70A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers