Suzhou Ele Mfg Co., Ltd. Grounding Flush Mount Power Outlet, 30 Amp 250V 6-30R for Special Purpose 2101M

Description
Range and dryer devices offer heavy-duty connections in either surface mount or flush mount configurations. | Heavy gauge galvanized steel mounting strap for corrosion resistance. | Flush receptacles are completely ready-to-wire, shorten installation time significantly. | Surface receptacles with adjustable cord clamp allow for wiring. | Receptacles for use with copper or aluminum wire. | Flush receptacles fit two-gang enclosure.
Request a Quote
Description
Range and dryer devices offer heavy-duty connections in either surface mount or flush mount configurations. | Heavy gauge galvanized steel mounting strap for corrosion resistance. | Flush receptacles are completely ready-to-wire, shorten installation time significantly. | Surface receptacles with adjustable cord clamp allow for wiring. | Receptacles for use with copper or aluminum wire. | Flush receptacles fit two-gang enclosure.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Grounding Flush Mount Power Outlet, 30 Amp 250V 6-30R for Special Purpose - 2101M - Suzhou Ele Mfg Co., Ltd.
Suzhou, China
Grounding Flush Mount Power Outlet, 30 Amp 250V 6-30R for Special Purpose
2101M
Grounding Flush Mount Power Outlet, 30 Amp 250V 6-30R for Special Purpose 2101M
Range and dryer devices offer heavy-duty connections in either surface mount or flush mount configurations. | Heavy gauge galvanized steel mounting strap for corrosion resistance. | Flush receptacles are completely ready-to-wire, shorten installation time significantly. | Surface receptacles with adjustable cord clamp allow for wiring. | Receptacles for use with copper or aluminum wire. | Flush receptacles fit two-gang enclosure.

  • Range and dryer devices offer heavy-duty connections in either surface mount or flush mount configurations. |
  • Heavy gauge galvanized steel mounting strap for corrosion resistance. |
  • Flush receptacles are completely ready-to-wire, shorten installation time significantly. |
  • Surface receptacles with adjustable cord clamp allow for wiring. |
  • Receptacles for use with copper or aluminum wire. |
  • Flush receptacles fit two-gang enclosure.
Supplier's Site

Technical Specifications

  Suzhou Ele Mfg Co., Ltd.
Product Category Power Connectors
Product Number 2101M
Product Name Grounding Flush Mount Power Outlet, 30 Amp 250V 6-30R for Special Purpose
Device Type Receptacle
Configuration NEMA
Applications Commercial
Mounting Style Flush
Standards / Certifications UL
Unlock Full Specs
to access all available technical data

Similar Products

Flush Mount Range Outlet, 50 Amp 125V/250V 10-50R - 2104S - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
20W PD3.0 Type A+C USB Charger, 15 Amp Duplex Tamper Resistant Receptacle - ERU2220AC1A - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Type / Features Tamper Resistant
View Details
Flush Mount Range Outlet, 50 Amp 125V/250V 10-50R for Special Purpose - 2104M - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
20 Amp Duplex Outlet, Side Wire Only, Commercial Grade - 2004N - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Applications Commercial
View Details