Legrand - Pass & Seymour Wall Lamp Fixture TMHWL-LOUVCC

Description
1.29 INCH 1.59 INCH 3.281 INCH UL (CANADA AND US) APPROVAL 1 LAMP(S) LED LAMP TYPE 1/4 W LAMP WATTAGE 120 VAC LAMP VOLTAGE CLEAR BODY FINISH NO CORD COVER INCLUDED TRADEMASTER[R] BRAND LIGHT OUTPUT IN 1 FT FCD 0.0843 LUMEN USED ON PASS AND SEYMOUR METAL LOUVER PLATE
Datasheet
Description
1.29 INCH 1.59 INCH 3.281 INCH UL (CANADA AND US) APPROVAL 1 LAMP(S) LED LAMP TYPE 1/4 W LAMP WATTAGE 120 VAC LAMP VOLTAGE CLEAR BODY FINISH NO CORD COVER INCLUDED TRADEMASTER[R] BRAND LIGHT OUTPUT IN 1 FT FCD 0.0843 LUMEN USED ON PASS AND SEYMOUR METAL LOUVER PLATE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Lamp Fixture - TMHWL-LOUVCC - Legrand - Pass & Seymour
Syracuse, NY, USA
Wall Lamp Fixture
TMHWL-LOUVCC
Wall Lamp Fixture TMHWL-LOUVCC
1.29 INCH 1.59 INCH 3.281 INCH UL (CANADA AND US) APPROVAL 1 LAMP(S) LED LAMP TYPE 1/4 W LAMP WATTAGE 120 VAC LAMP VOLTAGE CLEAR BODY FINISH NO CORD COVER INCLUDED TRADEMASTER[R] BRAND LIGHT OUTPUT IN 1 FT FCD 0.0843 LUMEN USED ON PASS AND SEYMOUR METAL LOUVER PLATE
  • 1.29 INCH
  • 1.59 INCH
  • 3.281 INCH
  • UL (CANADA AND US) APPROVAL
  • 1 LAMP(S)
  • LED LAMP TYPE
  • 1/4 W LAMP WATTAGE
  • 120 VAC LAMP VOLTAGE
  • CLEAR BODY FINISH
  • NO CORD COVER INCLUDED
  • TRADEMASTER[R] BRAND
  • LIGHT OUTPUT IN 1 FT FCD 0.0843 LUMEN
  • USED ON PASS AND SEYMOUR METAL LOUVER PLATE
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Lighting Fixtures
Product Number TMHWL-LOUVCC
Product Name Wall Lamp Fixture
Lamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 1798539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details