TM826USBW -- 3.1 USB + DUPLEX 15A WH LEGRAND PASS & SEYMOUR
Legrand - Pass & Seymour
3.1 Usb + Duplex 15A Wh Legrand Pass & Seymour
TM826USBW
Description
3.1 USB + DUPLEX 15A WH
Description
3.1 USB + DUPLEX 15A WH
Suppliers
3.1 Usb + Duplex 15A Wh Legrand Pass & Seymour
49AJ1572
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
49AJ1572 |
|
Product Name
|
3.1 Usb + Duplex 15A Wh Legrand Pass & Seymour |
|
Connector Type
|
USB
|
Unlock Full Specs
to access all available technical data
Similar Products
Amphenol Communications Solutions
Connector Type
PC Card Connector; USB
Termination
Surface Mount
View Details
4 suppliers
Voltage Rating
300 volts
Current Rating
10.0 amps
View Details
Connector Type
DIN Connector
Voltage Rating
400 volts
Contact Size (AWG)
12 to 22 AWG
View Details
2 suppliers