Altech Corp. TERMINAL BLOCK;PCB;PIN HEADER;10A/300V;22-14AWG;24 POLES 30.374

Description
Cost effective plug and header design for light duty applications where infrequent multiple wire-to-board connections will be made. UL, CSA, IEC/VDE. Please contact Altech for pole positions not shown. Straight open pin headers feature break-away construction and are supplied in lengths up to 24 poles. STL130 Pin Header. 5 mm (0.197") pin spacing. 10 A, 300 V. Open pin type. Can be supplied in strips up to 24 poles. 1.3 mm (0.05") dia. round pins. Mate with AK130, AK132 plugs. 10 A, 300 V, 22-14 AWG Standard Color: Gray
Description
Cost effective plug and header design for light duty applications where infrequent multiple wire-to-board connections will be made. UL, CSA, IEC/VDE. Please contact Altech for pole positions not shown. Straight open pin headers feature break-away construction and are supplied in lengths up to 24 poles. STL130 Pin Header. 5 mm (0.197") pin spacing. 10 A, 300 V. Open pin type. Can be supplied in strips up to 24 poles. 1.3 mm (0.05") dia. round pins. Mate with AK130, AK132 plugs. 10 A, 300 V, 22-14 AWG Standard Color: Gray

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
TERMINAL BLOCK;PCB;PIN HEADER;10A/300V;22-14AWG;24 POLES
70077334
TERMINAL BLOCK;PCB;PIN HEADER;10A/300V;22-14AWG;24 POLES 70077334
Cost effective plug and header design for light duty applications where infrequent multiple wire-to-board connections will be made. UL, CSA, IEC/VDE. Please contact Altech for pole positions not shown. Straight open pin headers feature break-away construction and are supplied in lengths up to 24 poles. STL130 Pin Header. 5 mm (0.197") pin spacing. 10 A, 300 V. Open pin type. Can be supplied in strips up to 24 poles. 1.3 mm (0.05") dia. round pins. Mate with AK130, AK132 plugs. 10 A, 300 V, 22-14 AWG Standard Color: Gray

Cost effective plug and header design for light duty applications where infrequent multiple wire-to-board connections will be made. UL, CSA, IEC/VDE. Please contact Altech for pole positions not shown. Straight open pin headers feature break-away construction and are supplied in lengths up to 24 poles.
STL130 Pin Header. 5 mm (0.197") pin spacing. 10 A, 300 V. Open pin type. Can be supplied in strips up to 24 poles. 1.3 mm (0.05") dia. round pins. Mate with AK130, AK132 plugs.

  • 10 A, 300 V, 22-14 AWG
  • Standard Color: Gray
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70077334
Product Name TERMINAL BLOCK;PCB;PIN HEADER;10A/300V;22-14AWG;24 POLES
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Inner square plug adapter 1 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Terminal Blocks - 39.2120 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
3-Prong Angle Connector, 15 Amp 125 Volt 5-15R Nylon Housing - 5681 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details