USB3.2 GEN2, USB3.2 GEN2, Type C, Top mount, CH 1.58mm, Dual Row SMT, Amphenol is one of the leading manufacturers of USB3.2 GEN2. Contact us today for more details of Partnumber,12401722E
USB3.1 type C, Receptacle, Top mount, du
USB3.2 GEN2, TYPE C, TOP MOUNT,
USB CONN, 3.1 TYPE C, RCPT, R/A, SMT; USB Connector Type:USB Type C; USB Standard:USB 3.1; Gender:Receptacle; No. of Positions:24Position
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 12401722E4#2A | 12401722E4#2A | 664-12401722E4#2ATR-ND | 13AC6061 |
| Product Name | USB3.2 GEN2 | USB Connectors | USB, DVI, HDMI Connector Assemblies | Usb Conn, 3.1 Type C, Rcpt, R/a, Smt; Usb Connector Type Amphenol Communications Solutions |
| Connector Type | PC Card Connector; USB | USB | USB | |
| Termination | Surface Mount | |||
| Category | USB | |||
| Gender | Female / Jack |