STRAIGHT TYPE
AGED BRONZE (END CAP TRIM) FINISH
LIGHT ALMOND (BASE) COLOR
(3) DECORATOR CONFIGURATION
3 GANG(S)
SIGNATURE[TM] BRAND
OVERALL DIMENSION 6.75 INCH W X 4.87 INCH H
APPLICABLE STANDARD NEMA WD-1/WD-6
Legrand - Pass & Seymour
Done
Datasheet
Description
STRAIGHT TYPE
AGED BRONZE (END CAP TRIM) FINISH
LIGHT ALMOND (BASE) COLOR
(3) DECORATOR CONFIGURATION
3 GANG(S)
SIGNATURE[TM] BRAND
OVERALL DIMENSION 6.75 INCH W X 4.87 INCH H
APPLICABLE STANDARD NEMA WD-1/WD-6
STRAIGHT TYPE
AGED BRONZE (END CAP TRIM) FINISH
LIGHT ALMOND (BASE) COLOR
(3) DECORATOR CONFIGURATION
3 GANG(S)
SIGNATURE[TM] BRAND
OVERALL DIMENSION 6.75 INCH W X 4.87 INCH H
APPLICABLE STANDARD NEMA WD-1/WD-6