Hubbell Wiring Device-Kellems Standard Wall Plate SP84-W

Description
0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; WHITE COLOR; (4) DUPLEX RECEPTACLE CONFIGURATION; 4 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 8.125 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND
Datasheet
Description
0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; WHITE COLOR; (4) DUPLEX RECEPTACLE CONFIGURATION; 4 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 8.125 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SP84-W - Hubbell Wiring Device-Kellems
Milford, CT, USA
Standard Wall Plate
SP84-W
Standard Wall Plate SP84-W
0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; WHITE COLOR; (4) DUPLEX RECEPTACLE CONFIGURATION; 4 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 8.125 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND

0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; WHITE COLOR; (4) DUPLEX RECEPTACLE CONFIGURATION; 4 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 8.125 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Wallplates
Product Number SP84-W
Product Name Standard Wall Plate
Type  Duplex Outlet Cover
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 2862975 - RS Components, Ltd.
Specs
Opening / Devices Two
View Details
Standard Wall Plate - AWM1G2-MB4 - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Material Leather/Wood
View Details
Standard Wall Plate - 22532 - Mulberry Metal Products, Inc.
Mulberry Metal Products, Inc.
Specs
Type  Duplex Outlet Cover; Toggle Switch Plate
Material Steel
View Details