Thomas & Betts Corporation Standard Wall Plate 26TE24-W

Description
IMPACT RESISTANT THERMOPLASTIC MATERIAL; SMOOTH FINISH; WHITE COLOR; (2) DECORATOR DUPLEX RJ11 MODULAR JACK CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 2.9375 INCH W X 4.6875 INCH H; NUMBER OF CONDUCTOR 4; MOUNTING TYPE SCREW MOU
Datasheet
Description
IMPACT RESISTANT THERMOPLASTIC MATERIAL; SMOOTH FINISH; WHITE COLOR; (2) DECORATOR DUPLEX RJ11 MODULAR JACK CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 2.9375 INCH W X 4.6875 INCH H; NUMBER OF CONDUCTOR 4; MOUNTING TYPE SCREW MOU
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - 26TE24-W - Thomas & Betts Corporation
Memphis, TN, USA
Standard Wall Plate
26TE24-W
Standard Wall Plate 26TE24-W
IMPACT RESISTANT THERMOPLASTIC MATERIAL; SMOOTH FINISH; WHITE COLOR; (2) DECORATOR DUPLEX RJ11 MODULAR JACK CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 2.9375 INCH W X 4.6875 INCH H; NUMBER OF CONDUCTOR 4; MOUNTING TYPE SCREW MOU

IMPACT RESISTANT THERMOPLASTIC MATERIAL; SMOOTH FINISH; WHITE COLOR; (2) DECORATOR DUPLEX RJ11 MODULAR JACK CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 2.9375 INCH W X 4.6875 INCH H; NUMBER OF CONDUCTOR 4; MOUNTING TYPE SCREW MOU

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Wallplates
Product Number 26TE24-W
Product Name Standard Wall Plate
Type  Duplex Outlet Cover; Decorator
Unlock Full Specs
to access all available technical data

Similar Products

3-Gang Duplex Wall Plates, Thermoplastic Standard Size Glossy Finish - 3023 - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Plastic; Thermoplastic
View Details
Audio & Video Faceplates - 9194056 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Standard Wall Plate - SP226-I - Thomas & Betts Corporation
Thomas & Betts Corporation
Specs
Type Toggle Switch Plate; Decorator
Material Plastic
View Details